EN
  • EN
  • DE

CNY171SR2VM

Part No CNY171SR2VM
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 4.17KV TRANS W/BASE 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Number of Channels 1
Voltage - Isolation 4170Vrms
Current Transfer Ratio (Min) 40% @ 10mA
Current Transfer Ratio (Max) 80% @ 10mA
Turn On / Turn Off Time (Typ) 2µs, 3µs
Rise / Fall Time (Typ) 4µs, 3.5µs (Max)
Input Type DC
Output Type Transistor with Base
Voltage - Output (Max) 70V
Current - Output / Channel 50mA
Voltage - Forward (Vf) (Typ) 1.35V
Current - DC Forward (If) (Max) 60 mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Surface Mount
Package / Case 6-SMD, Gull Wing
Supplier Device Package 6-SMD
Base Product Number CNY171
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 1372001-CNY171SR2VM
Ultra Librarian 3D Model Ultra Librarian CNY171SR2VM CAD Model

Description

The ON Semiconductor CNY171SR2VM is a high-performance optocoupler designed to provide effective electrical isolation between input and output circuits. This robust optoelectronic device is particularly ideal for applications where signal integrity and insulation are of paramount importance, such as in industrial control systems, measurement and test equipment, and data communication systems.

Key Features

  • High Isolation Voltage: The CNY171SR2VM offers a high isolation voltage of 5000Vrms, ensuring that the input and output are securely separated, thus protecting sensitive electronic components from high voltage transients.
  • Phototransistor Output: With a phototransistor as its output, this optocoupler allows for a straightforward interface with the rest of the circuit, providing a reliable digital signal transfer.
  • Low Input Current: The device operates with a low input current, making it suitable for low-power applications and ensuring energy efficiency.
  • Wide Operating Temperature Range: It is designed to operate over a temperature range of -55°C to +110°C, accommodating a variety of harsh environmental conditions.

Applications

The CNY171SR2VM is versatile and can be used in a wide range of applications. Some typical applications include:

  • Isolation in AC mains detection
  • Signal isolation in medical equipment
  • Isolation in power supply regulation
  • Microprocessor system interfacing

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CNY171SR2VM is no exception. It is manufactured to stringent quality standards, ensuring high reliability and performance. The device is also RoHS compliant, which means it meets the environmental standards set by the Restriction of Hazardous Substances Directive, making it a responsible choice for environmentally conscious applications.

Conclusion

The ON Semiconductor CNY171SR2VM optocoupler is an excellent choice for designers looking for a reliable and efficient way to provide electrical isolation in their circuits. Its combination of high isolation voltage, low input current requirement, and wide operating temperature range make it a versatile component suitable for a broad spectrum of industrial and commercial applications.

You May Also Be Interested in

Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775
Broadcom Limited
Multi-Channel Full-Pitch Phototransistor Optocoupler | OPTOISOLATOR 5KV 2CH TRANS 8SMD
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 3.75KV TRANS 5-SO
Lowest to $3.3359
Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess