EN
  • EN
  • DE

TPS2003CDRCT

Part No TPS2003CDRCT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH USB 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 4.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-VSON (3x3)
Win Source Part Number 055399-TPS2003CDRCT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2003CDRCT CAD Model

Description

The TPS2003CDRCT is a cutting-edge power distribution switch designed by Texas Instruments, tailored for applications that require multiple power switches in a single package. This device is part of Texas Instruments' extensive portfolio of power management solutions, and it stands out for its reliability, efficiency, and advanced features.

This power distribution switch is housed in a compact 10-VSON (3x3) package, making it an ideal choice for space-constrained applications. It is designed to distribute power from a single source to multiple channels, with each channel capable of handling a continuous current of up to 1 A. This makes the TPS2003CDRCT suitable for a wide range of applications, including USB hubs, laptops, and other portable devices that require efficient power distribution and management.

The TPS2003CDRCT boasts several key features that enhance its performance and reliability. It includes built-in over-current protection to safeguard connected devices from potential damage due to excessive current draw. Additionally, the switch provides thermal shutdown protection, which prevents overheating by automatically turning off the power if the temperature exceeds a certain threshold.

Another significant feature of the TPS2003CDRCT is its under-voltage lockout (UVLO) capability, which ensures that the switch remains off if the supply voltage drops below a specific level. This protects both the switch and the connected devices from operating under sub-optimal power conditions. The device also offers a fast over-current response time, which quickly reacts to over-current events, providing an additional layer of protection.

For designers and engineers looking for a robust power distribution solution, the TPS2003CDRCT from Texas Instruments is an excellent choice. Its combination of compact size, multiple protections, and high current capability makes it a versatile component for a variety of power management applications.

For more detailed information, datasheets, and technical specifications, visit the Texas Instruments website or contact their support team for assistance in integrating the TPS2003CDRCT into your next project.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6922 $50.7660
75+ $1.3885 $104.1375
115+ $1.3451 $154.6865
155+ $1.3017 $201.7635
200+ $1.2584 $251.6800
270+ $1.1282 $304.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,350 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess