EN
  • EN
  • DE

STI5508AVB-X

Part No STI5508AVB-X
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 345633-STI5508AVB-X
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STI5508AVB-X CAD Model

Description

The STI5508AVB-X is a highly integrated, advanced digital TV processor designed by STMicroelectronics, a leader in the semiconductor industry. This cutting-edge product is tailored for the evolving demands of modern television and multimedia applications, offering a versatile solution for manufacturers looking to enhance their consumer electronics offerings.

Key Features

  • High-Performance Processing: At the heart of the STI5508AVB-X is a powerful CPU core that provides high-speed processing capabilities, ensuring smooth and efficient operation of complex multimedia tasks.
  • Advanced Video Decoding: The device supports a range of video decoding formats, including MPEG-2, enabling it to deliver high-quality video playback for a variety of content.
  • Superior Graphics Rendering: With its advanced graphics engine, the STI5508AVB-X can render high-resolution graphics and on-screen displays, providing an immersive visual experience for users.
  • Integrated Audio Processing: The processor comes equipped with audio decoding capabilities, supporting multiple audio formats to deliver a rich auditory experience that complements the visual performance.
  • Connectivity Options: A variety of input and output interfaces are available, including HDMI, allowing for easy integration with other devices and systems.
  • Memory Interface: The STI5508AVB-X features a flexible memory interface that supports various types of memory, ensuring ample storage and quick access to data.

Applications

The STI5508AVB-X is ideal for a wide range of applications within the digital television and multimedia sectors. Its robust feature set makes it suitable for:

  • High-definition digital TVs
  • Interactive set-top boxes
  • Personal video recorders (PVRs)
  • Networked multimedia devices

STMicroelectronics' commitment to innovation is evident in the STI5508AVB-X, which is designed to meet the high standards of performance and reliability required by the industry. With this processor, manufacturers can deliver state-of-the-art products that stand out in the competitive consumer electronics market.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Lowest to $13.0434
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess