EN
  • EN
  • DE

TPS2014

Part No TPS2014
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description POWER DISTRIBUTION SWITCHES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1272069-TPS2014
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Embedded Design & Development, Automotive
Ultra Librarian 3D Model Ultra Librarian TPS2014 CAD Model

Description

The TPS2014 from Texas Instruments is a state-of-the-art power distribution switch designed for applications where heavy capacitive loads and short-circuits are likely to be encountered. This robust component is part of Texas Instruments' extensive power management portfolio and is specifically engineered to enhance the reliability and efficiency of USB and other power distribution systems.

Key Features

  • Integrated Single Channel: The TPS2014 features a single channel with a 0.9A continuous current capability, making it ideal for managing individual power distribution paths.
  • Overcurrent Protection: With built-in overcurrent protection, the TPS2014 automatically prevents damage to the host device and the downstream components by limiting the output current during overload conditions.
  • Thermal Shutdown: The device incorporates thermal shutdown protection to prevent overheating, further safeguarding the system from potential thermal damage.
  • Fast Overcurrent Response: The quick response time to overcurrent events ensures that the system remains stable and protected without significant interruption to the power supply.
  • Under-Voltage Lockout (UVLO): The TPS2014 includes UVLO to ensure that the switch remains off until the supply voltage is sufficient to maintain proper operation.
  • Controlled Rise Time: The switch's controlled rise time reduces inrush current, which is beneficial when powering capacitive loads.
  • Status Flag: An open-drain status flag output provides a fault indication to the system controller when an overcurrent, thermal shutdown, or UVLO event occurs.

Applications

The versatility of the TPS2014 makes it suitable for a variety of applications, including:

  • USB hubs and peripherals
  • Hot-swap power supplies
  • Portable electronics
  • Power distribution switches

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS2014 is no exception. It is designed to meet the rigorous standards required by industrial and consumer electronic devices, ensuring a reliable power distribution solution for designers and engineers.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4237 $50.5422
15+ $6.9118 $103.6770
23+ $6.6958 $154.0034
31+ $6.4798 $200.8738
40+ $6.2638 $250.5520
54+ $5.6158 $303.2532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess