Products specifications Report Issue?

Category Transformers - Pulse Transformers
Mfr Pulse
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 865056-BX2962LT
Ultra Librarian 3D Model Ultra Librarian BX2962LT CAD Model

Description

The 865056-BX2962LT is an obsolete pulse transformer from Pulse.

  • Package: Bulk
  • Standard Package: 1 piece
  • Moisture Sensitivity Level (MSL): Vendor undefined
  • Applications: Signal isolation, impedance matching, and voltage level shifting

You May Also Be Interested in

Pulse
IC CHIP
Need more? Email Us
ECAD model for H5143ANLT
Pulse
MOD SIN 1GD 1:1 HF SMD
Need more? Email Us
ECAD model for HB5006HLT
Pulse
IC CHIP
Need more? Email Us
ECAD model for BX4148LNLT
Murata Power Solutions Inc.
TRANSFORMER PULSE 1:1 200VUS
Lowest to $11.5346
ECAD model for 1001C
Pulse
PULSE XFMR 1.4:1 100UH
Lowest to $29.4100
ECAD model for BX4286LNL
TDK Corporation
TRANSFORMER LAN 10/100/1000 T
Lowest to $6.2400
ECAD model for TLA-7T101LF-T
Pulse
IC CHIP
Need more? Email Us
ECAD model for BX4059
Pulse
LAN DISCRETE TRANSFORMER MODULES | MODULE TRANSFMR CMC ETHERNT 10BT
Need more? Email Us
ECAD model for ST7010T
Pulse
XFRMR ISOL 10BASE-T 1:1.41 SMD
Need more? Email Us
ECAD model for E2458NLT

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention