Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.7 V ~ 5.5 V
Current - Output (Maximum) 1.5A
Rds On (Typ) 75 mOhm
Fault Protection Current Limiting (Fixed), Over Temperature
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1272068-TPS2013D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS2013
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS2013D CAD Model

Description

The TPS2013D from Texas Instruments is a state-of-the-art power distribution switch designed for USB and other applications. It is a single-channel, current-limited, power distribution switch optimized for self-powered and bus-powered Universal Serial Bus (USB) applications.

Key Features

  • Integrated 70 mΩ N-Channel MOSFET
  • Continuous load current up to 2.7A (max)
  • Operating range: 2.7V to 5.5V
  • Thermal and short-circuit protection with auto-retry
  • Overcurrent and overtemperature protection
  • 0.6ms typical rise time
  • Under-voltage lockout
  • Active-high enable
  • Charge pump to drive N-channel MOSFET
  • Soft start to limit inrush current

The TPS2013D is equipped with a 70 mΩ N-Channel MOSFET that allows for a continuous load current of up to 2.7A, making it capable of handling high-power demands. It operates over an input voltage range of 2.7V to 5.5V, which is suitable for USB-powered devices and other low-voltage applications.

One of the key safety features of the TPS2013D is its built-in thermal and short-circuit protection. The device automatically retries after a fault condition is removed, providing a robust solution for power distribution. Additionally, it includes overcurrent protection to prevent damage to the USB port by limiting the amount of current that can be drawn by the connected device.

The device also features an under-voltage lockout to ensure that the power switch remains off when the input voltage falls below a certain threshold, thus protecting downstream circuits. The active-high enable input allows for easy integration with microcontroller-based systems.

The TPS2013D is designed with a charge pump to efficiently drive the internal N-channel MOSFET and a soft-start mechanism to mitigate inrush current, which is particularly important in USB applications to avoid voltage droop on the bus.

With its comprehensive protection features and efficient power management, the TPS2013D is an ideal choice for designers looking to enhance the safety and reliability of their USB interfaces and other power-sensitive applications.

You May Also Be Interested in

Renesas Electronics America
Silicon P Channel MOS FET Series Power Switching
Lowest to $0.2466
ECAD model for RJE0615JSP
Texas Instruments
5.5-V, 10-A, 4-MON-RESISTANCE LO / Power Switch/Driver 1:1 N-Channel 10A 10-WQFN-HR (1.5x2)
Lowest to $1.4364
ECAD model for TPS22998RYZR
Diodes Incorporated
IC PWR SWITCH P-CH X1-WLB0909-4 / Power Switch/Driver 1:1 P-Channel 2A X1-WLB0909-4
Need more? Email Us
ECAD model for AP22913CN4-7-36
Monolithic Power Systems Inc.
7M PROTECTION SWITCH WITH CURREN
Lowest to $6.2326
ECAD model for MPQ5069GQV-AEC1-P
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 3.8A PG-TO252-5
Lowest to $17.9284
ECAD model for AUIPS7125R
Texas Instruments
36-V, 8-M, 1-CH SMART HIGH-SIDE
Lowest to $3.2418
ECAD model for TPS27SA08CPWPR
Rohm Semiconductor
IC PWR SWITCH P-CHAN 1:1 SOP-J8 / Power Switch/Driver 1:1 P-Channel 6.5A 8-SOP-J
Need more? Email Us
ECAD model for BV1LB150FJ-CE2
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 HPAK / Power Switch/Driver 1:1 N-Channel 60A HPAK
Lowest to $3.5910
ECAD model for VN5T016AH-E
Infineon Technologies
Smart High-Side NMOS-Power Switch
Lowest to $1.8484
ECAD model for ITS4200S-ME-P

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention