EN
  • EN
  • DE

TPS27SA08CPWPR

Part No TPS27SA08CPWPR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 36-V, 8-M, 1-CH SMART HIGH-SIDE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168717-TPS27SA08CPWPR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Switch Type General Purpose
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Short Circuit, UVLO
Operating Temperature -40°C ~ 125°C (TJ)
Supplier Device Package 16-HTSSOP
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Ultra Librarian 3D Model Ultra Librarian TPS27SA08CPWPR CAD Model

Description

Product Overview: Texas Instruments TPS27SA08CPWPR

The Texas Instruments TPS27SA08CPWPR is a state-of-the-art, high-performance automotive-grade power switch designed to handle heavy loads with precision and reliability. This device is part of Texas Instruments' extensive portfolio of power management solutions, specifically tailored for the demanding requirements of automotive applications.

Key Features

  • High-Side Switch: The TPS27SA08CPWPR operates as an 8-channel high-side switch, allowing for efficient control of power distribution to various loads.
  • Smart Power Distribution: This device integrates smart features for power distribution, including current sense, open load detection, and protection against overtemperature, overcurrent, and undervoltage conditions.
  • Wide Operating Voltage Range: With an operating voltage range from 3.0V to 5.5V, the TPS27SA08CPWPR is versatile and can accommodate a broad spectrum of automotive power systems.
  • Robust Thermal Performance: The power switch is designed to maintain optimal thermal performance, ensuring reliability and longevity even under harsh automotive conditions.

Applications

The TPS27SA08CPWPR is ideal for a variety of automotive applications, including but not limited to:

  • Body control modules
  • Automotive lighting systems
  • Power distribution modules
  • Advanced driver-assistance systems (ADAS)

Quality and Reliability

As with all Texas Instruments products, the TPS27SA08CPWPR is manufactured to the highest quality standards. It meets stringent automotive industry requirements, including AEC-Q100 qualification, ensuring reliable performance in a range of environmental conditions.

Package and Availability

The device comes in a compact HTSSOP package that is designed for space-constrained applications. The TPS27SA08CPWPR is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production.

Technical Support and Resources

Customers can access extensive technical resources, including datasheets, application notes, and design tools, to assist in the integration of the TPS27SA08CPWPR into their designs. Texas Instruments also offers dedicated support from its team of experts to help with any design challenges.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4826 $52.2390
35+ $2.8576 $100.0160
55+ $2.7683 $152.2565
75+ $2.6790 $200.9250
97+ $2.5897 $251.2009
130+ $2.3218 $301.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,730 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess