EN
  • EN
  • DE

TPS2012DR

Part No TPS2012DR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 2.0A POWER DIST SWITCH 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 75 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 033593-TPS2012DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2012DR CAD Model

Description

The TPS2012DR, a state-of-the-art integrated circuit from Texas Instruments, is a robust, high-performance power distribution switch designed for USB applications. This device is part of TI's extensive power management portfolio, which is renowned for its reliability, efficiency, and advanced technology.

Key Features

  • Dual Channel: With its dual-channel configuration, the TPS2012DR allows for independent control of two USB ports, providing flexibility and increased functionality for designers.
  • Current Limiting: The device features precise current limiting to protect the USB ports from overcurrent conditions, ensuring safe operation and extending the life of electronic components.
  • Thermal Shutdown: Its built-in thermal shutdown feature prevents damage from overheating, making it an ideal choice for applications that may experience high temperature environments.
  • Fast Transient Response: The TPS2012DR is engineered to deliver a fast transient response, maintaining stable operation even under rapid load changes.
  • Low Standby Power: It is designed for energy efficiency with a low standby power consumption, which is critical for battery-powered devices.

Applications

The TPS2012DR is suitable for a wide range of applications, particularly those requiring reliable power distribution with USB interface. It is commonly used in:

  • Desktop and Notebook Computers
  • USB Hubs, Docking Stations, and Monitors
  • Consumer Electronics such as TVs and Game Consoles
  • Peripheral Devices like Printers and External Hard Drives

Package and Quality

Encased in an 8-pin SOIC package, the TPS2012DR is not only compact but also offers a space-saving solution for PCB design. Texas Instruments is committed to high-quality manufacturing processes, and the TPS2012DR is no exception, meeting stringent industry standards for performance and reliability.

Conclusion

Overall, the TPS2012DR from Texas Instruments is an excellent choice for designers looking for a reliable USB power distribution switch. Its robust feature set, including dual-channel operation, current limiting, and thermal protection, make it a versatile component for a multitude of USB-powered devices.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2926 $52.6816
38+ $2.7016 $102.6608
58+ $2.6172 $151.7976
79+ $2.5327 $200.0833
103+ $2.4483 $252.1749
137+ $2.1950 $300.7150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 467 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess