EN
  • EN
  • DE

TPS2011DRG4

Part No TPS2011DRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 1.2A PWR DIST SWITCH 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 600mA
Rds On (Typ) 75 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 1111282-TPS2011DRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2011DRG4 CAD Model

Description

Product Overview: TPS2011DRG4 from Texas Instruments

The TPS2011DRG4 is a versatile and robust power distribution switch designed by Texas Instruments, tailored for applications requiring power management with a focus on system safety and reliability. This advanced component is part of Texas Instruments' Power Distribution Switches family and is specifically engineered to handle a wide range of power management tasks with efficiency and precision.

Key Features

  • Current Limiting: The TPS2011DRG4 is equipped with an adjustable current-limit feature that helps protect the device and the load from overcurrent conditions, enhancing system reliability.
  • Thermal Shutdown: With an integrated thermal shutdown mechanism, the device prevents overheating by automatically turning off when the junction temperature exceeds safe limits.
  • Fast Transient Response: The device is designed to respond quickly to transient loads, ensuring stable operation during sudden changes in demand.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the switch remains off when the input voltage falls below a specified threshold, preventing erratic behavior.
  • Controlled Rise Time: To minimize current surges during turn-on, the TPS2011DRG4 features a controlled rise time, contributing to system stability.

Applications

The TPS2011DRG4 is suitable for various applications, including:

  • USB hubs, ports, and peripherals
  • Hot-swap supplies
  • Power management for computers and servers
  • Portable electronics

Technical Specifications

With a single channel configuration, the TPS2011DRG4 operates over a wide voltage range of 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems. The device is packaged in an 8-pin SOIC format, which ensures compatibility with standard PCB layouts and is easy to integrate into existing designs.

Quality and Support

As with all Texas Instruments products, the TPS2011DRG4 is manufactured to high-quality standards, ensuring reliable performance in demanding environments. Customers can also benefit from Texas Instruments' extensive technical support and resources, including datasheets, application notes, and design tools.

Whether you're developing a new power-sensitive application or looking to enhance an existing design, the TPS2011DRG4 from Texas Instruments offers a compelling combination of protection features, efficiency, and reliability.

You May Also Be Interested in

Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2926 $52.6816
38+ $2.7016 $102.6608
58+ $2.6172 $151.7976
79+ $2.5327 $200.0833
103+ $2.4483 $252.1749
137+ $2.1950 $300.7150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess