EN
  • EN
  • DE

SY100E157JY

Part No SY100E157JY
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 2:1 28PLCC / Multiplexer 1 x 2:1 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 100E
Package Tube
Product Status Obsolete
Type Multiplexer
Independent Circuits 4
Voltage Supply Source Single Supply
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E157
Other Names 576-2436,SY100E157JY,1611-SY100E157JY
Standard Package 38
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257022-SY100E157JY
Ultra Librarian 3D Model Ultra Librarian SY100E157JY CAD Model

Description

The SY100E157JY from Microchip Technology is a high-performance, precision integrated circuit designed for use in demanding applications requiring fast and reliable digital signal processing. As part of Microchip's extensive range of semiconductor products, this device is engineered to provide exceptional speed and accuracy, making it ideal for telecommunications, data processing, and advanced computing systems.

Key Features

  • High-Speed Operation: The SY100E157JY operates at exceptionally high speeds, which is crucial for applications that require rapid data throughput and minimal signal propagation delays.
  • Low Power Consumption: Despite its fast operation, the device has been optimized for low power consumption, helping to reduce the overall energy requirements of the systems in which it is used.
  • Multiple Outputs: It features multiple outputs, providing flexibility and enabling it to drive several lines simultaneously, which is beneficial in complex digital systems.
  • Durability: Built to Microchip Technology's rigorous standards, the SY100E157JY is robust and reliable, ensuring stable performance even under challenging conditions.
  • Compatibility: The device is designed to be compatible with a wide range of other electronic components and systems, making it a versatile choice for designers and engineers.

Applications

The SY100E157JY is suitable for a variety of applications, including:

  • High-speed data acquisition systems
  • Telecommunication infrastructure
  • Advanced computing and processing units
  • Automated test equipment (ATE)
  • Aerospace and defense electronics

Technical Specifications

The technical specifications of the SY100E157JY include:

  • Supply Voltage Range: Specified by the manufacturer
  • Operating Temperature Range: Specified by the manufacturer
  • Package Type: Available in a package that suits your design requirements
  • Quality and Reliability: Manufactured to Microchip's high-quality standards

For detailed technical specifications, application notes, and support documentation, interested customers should visit Microchip Technology's official website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8122 $58.1220
25+ $4.7690 $119.2250
38+ $4.6200 $175.5600
52+ $4.4710 $232.4920
67+ $4.3219 $289.5673
90+ $3.8748 $348.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,740 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess