ON Semiconductor MC10106P Triple Line Receiver
The ON Semiconductor MC10106P is a high-performance triple line receiver designed to satisfy the demanding needs of communication infrastructure, industrial, and automation applications. This integrated circuit is part of ON Semiconductor's 10K series logic devices, which are renowned for their reliability and durability. The MC10106P is specifically engineered to convert PECL (Positive Emitter-Coupled Logic) levels to TTL (Transistor-Transistor Logic) levels, making it an essential component for systems that require interfacing between these two logic families.
Key Features
- Logic Type: Triple Line Receiver
- Input Type: PECL
- Output Type: TTL
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: 0°C to +70°C
- Package: PDIP-16
The MC10106P comes in a versatile PDIP-16 (Plastic Dual-In-Line Package) which is suitable for through-hole mounting, providing ease of integration into a wide array of PCB (Printed Circuit Board) designs. Its robust design ensures that the device can operate effectively within a standard temperature range, making it suitable for most controlled environments.
Applications
With its capability to interface PECL to TTL logic levels, the MC10106P is ideal for use in various applications, including:
- Data communication equipment
- Signal conversion and processing
- Industrial control systems
- Automation systems
- Test and measurement instruments
The triple line receiver functionality of the MC10106P allows it to handle three separate input signals simultaneously, which can be particularly useful in complex systems where multiple data streams need to be processed in parallel. Its fast switching speeds and high noise immunity make it an excellent choice for environments where signal integrity is paramount.
ON Semiconductor's commitment to quality ensures that the MC10106P meets the stringent requirements of modern electronic systems. Whether you're upgrading existing equipment or designing new solutions, the MC10106P provides the performance and reliability necessary to maintain efficient and stable operations.