EN
  • EN
  • DE

FDC2212QDNTRQ1

Part No FDC2212QDNTRQ1
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC FDC CAPTIVE SENSING 12WSON  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Type Interface
Input Type Capacitive
Output Type I2C
Current - Supply 2.1 mA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-WSON (4x4)
Base Product Number FDC2212
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-FDC2212QDNTRQ1,TEXTISFDC2212QDNTRQ1
Standard Package 4,500
Win Source Part Number 1190189-FDC2212QDNTRQ1
Ultra Librarian 3D Model Ultra Librarian FDC2212QDNTRQ1 CAD Model

Description

The FDC2212QDNTRQ1 is a high-performance, automotive-qualified capacitive sensing integrated circuit produced by Texas Instruments. This precision device is part of TI's FDC2x1x family, designed to offer noise-resistant proximity and touch sensing capabilities for a wide array of applications.

Key Features

  • Capacitance to Digital Conversion: The FDC2212QDNTRQ1 utilizes an innovative capacitive sensing technology that converts changes in capacitance into a digital signal with high precision.
  • High Resolution: It offers a 28-bit resolution, which ensures fine detection of even the smallest changes in capacitance, making it suitable for high-precision applications.
  • Noise Immunity: The device is designed to be highly resistant to noise, which is crucial for automotive and industrial environments where electronic interference is common.
  • Multi-channel Operation: This IC supports multi-channel operation, allowing it to manage multiple capacitive sensors simultaneously, thereby saving space and reducing system complexity.

Applications

The FDC2212QDNTRQ1 is ideal for a variety of applications, particularly in the automotive sector, where robust and accurate sensing is critical. Applications include:

  • Proximity sensing for hands-free operations
  • Position sensing in gear sticks and pedals
  • Fluid level measurement in tanks and reservoirs
  • Touch button controls on dashboards and steering wheels

Quality and Reliability

As an automotive-qualified product, the FDC2212QDNTRQ1 meets the stringent requirements of the AEC-Q100 standard, ensuring reliability and performance under extreme conditions. It is manufactured in a small form factor package, making it suitable for space-constrained automotive applications.

Technical Specifications

Parameter Value Resolution 28-bit Supply Voltage 2.7V to 3.6V Communication Interface I2C Operating Temperature Range -40°C to +125°C

For more detailed information, designers and engineers are encouraged to consult the FDC2212QDNTRQ1 datasheet and Texas Instruments' support resources.

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Renesas Electronics America
Lowest to $2.8549
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9569 $51.8276
10+ $10.6313 $106.3130
15+ $10.2991 $154.4865
21+ $9.9669 $209.3049
26+ $9.6347 $250.5022
35+ $8.6380 $302.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 711 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess