EN
  • EN
  • DE

TPIC9202PWPRG4

Part No TPIC9202PWPRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description MICROCONTROLLER POWER SUPPLY AND MULTIPLE LOW-SIDE DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272039-TPIC9202PWPRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPIC9202PWPRG4 CAD Model

Description

The TPIC9202PWPRG4 is a sophisticated integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular device is part of the TPIC family, known for its robust power management and interface components. The TPIC9202PWPRG4 is crafted to meet the stringent requirements of modern electronic systems, providing a reliable and efficient solution for a wide range of applications.

Key Features

  • High-Voltage Output: The TPIC9202PWPRG4 is capable of handling high-voltage outputs, making it suitable for driving a variety of loads, including LEDs, relays, and other high-power devices.
  • Integrated Protection: It comes with built-in protection features such as over-current, over-temperature, and under-voltage lockout, ensuring the safety and longevity of both the IC and the connected components.
  • Serial Interface: The device offers a serial interface for communication, which simplifies the integration into digital systems and allows for efficient data transfer with minimal wiring.
  • Power-On Reset: With a power-on reset function, the TPIC9202PWPRG4 ensures that the system starts in a known state, which is critical for maintaining the reliability of the application.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes low power, making it an ideal choice for battery-powered and energy-sensitive applications.

Applications

The TPIC9202PWPRG4 is versatile and can be used in a variety of applications, such as:

  • Automotive systems
  • Industrial controls
  • Power management systems
  • LED lighting solutions
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The TPIC9202PWPRG4 is no exception, and it is built to meet the high standards that engineers and designers have come to expect from Texas Instruments products. Whether you're developing automotive electronics, industrial control systems, or any other application that requires a reliable high-voltage interface, the TPIC9202PWPRG4 is an excellent choice that combines performance with durability.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess