EN
  • EN
  • DE

M9S8AC32ME

Part No M9S8AC32ME
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829406-M9S8AC32ME
Ultra Librarian 3D Model Ultra Librarian M9S8AC32ME CAD Model

Description

The Freescale (NXP) M9S8AC32ME is a microcontroller from the S08 family. This device is built around the HCS08 core and provides a combination of performance, integrated peripherals, and memory options suitable for a variety of embedded control applications. These microcontrollers are well-suited for applications requiring a balance of cost-effectiveness, power efficiency, and processing capability.

Applications

  • Motor control
  • Appliance control
  • Industrial control
  • Automotive applications (e.g., body control, lighting)
  • Consumer electronics
  • Medical devices
  • Security systems

Features

  • HCS08 core with up to 20 MHz bus frequency
  • 32KB Flash memory
  • 2KB RAM
  • Analog-to-Digital Converter (ADC)
  • Serial Communication Interface (SCI)
  • Serial Peripheral Interface (SPI)
  • Inter-Integrated Circuit (I2C)
  • Timer/PWM modules
  • Low-voltage inhibit (LVI)
  • Watchdog timer (WDT)
  • Up to 29 GPIO pins

Benefits

  • Flexible architecture for a wide range of embedded control applications
  • Sufficient memory for code and data storage
  • Integrated peripherals for interfacing with various sensors and actuators
  • Efficient communication capabilities
  • Robust protection mechanisms for reliable operation
  • Low power consumption for energy-efficient designs
  • Cost-effective solution

Additional Details

The M9S8AC32ME microcontroller offers a range of features designed to simplify embedded system development. The integrated ADC allows for direct connection to analog sensors, while the SCI, SPI, and I2C interfaces provide versatile communication options. The timer/PWM modules can be used for motor control, lighting control, and other applications requiring precise timing and pulse width modulation. The low-voltage inhibit and watchdog timer provide protection against voltage fluctuations and program errors, ensuring reliable operation.

The microcontroller is supported by a comprehensive development environment, including compilers, debuggers, and evaluation boards. This makes it easy to develop and test embedded applications. The M9S8AC32ME is available in a variety of package options, allowing for flexible integration into different system designs. Its low power consumption makes it suitable for battery-powered applications. Its robust design and integrated features make it an excellent choice for a wide range of embedded control applications.

The HCS08 core architecture provides a balance of performance and code density, allowing developers to write efficient code that makes the most of the available resources. The flash memory is programmable and erasable, allowing for easy updates and modifications to the program code. The RAM provides temporary storage for data and variables. The microcontroller is designed to operate over a wide temperature range, making it suitable for use in harsh environments.

You May Also Be Interested in

Omron
WALDEMANN LIGHTING
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess