EN
  • EN
  • DE

AMC1303E2520DWVR

Part No AMC1303E2520DWVR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ISOLATED MOD 16BIT 78K 8SOIC / Small, High-Precision, Reinforced Isolated Delta-Sigma Modulators with Internal Clock
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Isolated Module
Number of Channels 1
Resolution (Bits) 16 b
Sampling Rate (Per Second) 78k
Data Interface CMOS, Serial
Voltage Supply Source Analog and Digital
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808703-AMC1303E2520DWVR
Ultra Librarian 3D Model Ultra Librarian AMC1303E2520DWVR CAD Model

Description

Overview of AMC1303E2520DWVR

The AMC1303E2520DWVR is a precision isolation amplifier manufactured by Texas Instruments, designed to offer exceptional performance in measuring small differential voltages in the presence of common-mode voltages. This device is part of TI's AMC1303 series and is particularly well-suited for applications requiring high isolation, such as current sensing in motor drives, renewable energy inverters, and power-supply control in industrial settings.

Key Features

  • High Isolation: The AMC1303E2520DWVR provides reinforced isolation of up to 7 kVPEAK, which ensures safety and reliability when dealing with high-voltage signals.
  • High Precision: With a low offset error and a wide input range, it delivers precise measurements, making it ideal for sensitive applications where accuracy is critical.
  • Delta-Sigma Modulator: The device integrates a delta-sigma modulator with a 1-bit data stream output, which simplifies the design process by allowing for direct interfacing with digital controllers.
  • Wide Temperature Range: It operates over an industrial temperature range of -40°C to +125°C, ensuring consistent performance under extreme conditions.

Applications

The AMC1303E2520DWVR is versatile and can be used in various applications that require high accuracy and isolation. Some of the typical applications include:

  • Motor control in industrial drives
  • Power monitoring in renewable energy systems
  • Overcurrent protection circuits
  • Battery management systems
  • General-purpose analog signal isolation

Package and Quality

The device comes in a compact 16-pin wide-body SOIC package, which is designed to optimize board space without compromising on performance. Additionally, the AMC1303E2520DWVR meets stringent industrial quality standards, ensuring high reliability and performance consistency over its lifespan.

Conclusion

With its robust feature set, including high isolation, precision measurement capabilities, and a wide operating temperature range, the AMC1303E2520DWVR from Texas Instruments stands out as a top choice for engineers looking to enhance the accuracy and safety of their high-voltage measurement systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0326 $60.1630
11+ $9.8729 $108.6019
16+ $9.5644 $153.0304
22+ $9.2558 $203.6276
28+ $8.9473 $250.5244
38+ $8.0217 $304.8246
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 872 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess