EN
  • EN
  • DE

TPIC1356DBTR

Part No TPIC1356DBTR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840951-TPIC1356DBTR
Ultra Librarian 3D Model Ultra Librarian TPIC1356DBTR CAD Model

Description

The TPIC1356DBTR is a high-performance, integrated circuit designed and manufactured by the renowned Texas Instruments. This product is part of the TPIC series, which are power logic 8-bit shift registers designed for use in systems that require relatively high load power, reliability, and efficiency.

Key Features

  • Integrated Power MOSFETs: The device includes eight power DMOS transistors with high-voltage outputs to handle a variety of loads.
  • Shift Register: An 8-bit serial-in, parallel-out shift register provides the interface between the microprocessor and the output ports, enabling efficient control of the power outputs.
  • Output Clamping Voltage: The TPIC1356DBTR offers a 50V clamp to ensure that the outputs are protected against high-voltage transients, providing enhanced reliability.
  • Serial Data Output: A serial data output feature allows cascading of multiple devices, making the device highly scalable for larger applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with low power consumption, making it suitable for battery-powered applications.
  • Rugged Design: The robust design ensures that the device can withstand the rigors of industrial environments, including those with high temperatures and mechanical stresses.

Applications

The TPIC1356DBTR is ideal for a wide range of applications, particularly where high current sinking capabilities and serial shift register interfacing are required. Common applications include:

  • LED displays and signage
  • Relay drivers
  • Motor and solenoid control
  • Industrial automation systems
  • Automotive systems

Package and Quality

This device is offered in a DBTR package, which is a TSSOP (Thin Shrink Small Outline Package) with 16 pins. The compact form factor of the TSSOP package makes it suitable for space-constrained applications. Additionally, the TPIC1356DBTR is compliant with RoHS standards, ensuring that it meets the latest environmental safety regulations.

With Texas Instruments' commitment to quality, the TPIC1356DBTR is designed to meet the stringent requirements of industrial and automotive-grade products, providing a reliable solution for power management and signal processing tasks.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess