EN
  • EN
  • DE

LM57FPW

Part No LM57FPW
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT PROG ACT HI/LO 8TSSOP  /  Thermostat Programmable Active High, Active Low Open Drain, Push-Pull 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Thermostats - Solid State
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Trip Temperature Threshold Hot
Switching Temperature Programmable
Accuracy ±2.3°C
Current - Output (Max) 5mA
Output Type Open Drain, Push-Pull
Output Active High, Active Low
Output Function OverTemp, /OverTemp
Selectable Hysteresis No
Features Selectable Trip Point, Trip Test
Voltage - Supply 2.4 V ~ 5.5 V
Current - Supply 24µA
Temperature Range - Operating -50°C ~ 150°C
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number LM57
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-42417-5,-296-42417-5-ND
Standard Package 150
Win Source Part Number 1002005-LM57FPW
Ultra Librarian 3D Model Ultra Librarian LM57FPW CAD Model

Description

The LM57FPW is a precision temperature sensor and system monitor from Texas Instruments, designed for applications requiring high accuracy and reliability. This versatile device integrates a temperature sensor with an analog-to-digital converter (ADC) and a digital overtemperature detector in a single package, making it an ideal solution for a wide range of temperature monitoring tasks.

Key Features

  • High Accuracy: The LM57FPW offers excellent accuracy for temperature measurements, ensuring precise monitoring and control for your system.
  • Wide Temperature Range: Capable of operating over a broad temperature spectrum, this sensor is suitable for diverse environments and applications.
  • Digital Output: The device provides a digital output that can interface directly with microcontrollers and other digital systems, facilitating easy integration into your design.
  • Programmable Overtemperature Detection: With its programmable overtemperature detector, the LM57FPW can trigger an alert or system shutdown to prevent damage from excessive heat.
  • Low Power Consumption: Designed for energy efficiency, this sensor is an excellent choice for battery-powered or energy-sensitive systems.

Applications

The LM57FPW is well-suited for a variety of applications, including but not limited to:

  • Industrial control systems
  • Environmental monitoring
  • Computer peripherals
  • Portable electronics
  • Telecommunications equipment

Technical Specifications

Some of the technical specifications of the LM57FPW include:

  • Supply Voltage Range: 2.7V to 5.5V
  • Temperature Range: -40°C to 150°C
  • Accuracy: ±1°C (typical)
  • Output: Digital, compatible with SPI interface
  • Package: Small footprint, surface-mount package

With its combination of precision, flexibility, and ease of use, the LM57FPW from Texas Instruments is a top choice for designers looking to incorporate reliable temperature sensing into their projects.

You May Also Be Interested in

Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Microchip Technology
THERMOSTAT 105DEG ACT LO SOT23-5 / Thermostat 105°C Active Low Open Drain SOT-23-5
Lowest to $1.2541
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $3.4926
Microchip Technology
THERMOSTAT 65DEGC ACTV LOW 8MSOP / Thermostat 65°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Lowest to $14.5523

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4599 $51.8985
36+ $2.8389 $102.2004
55+ $2.7502 $151.2610
76+ $2.6615 $202.2740
98+ $2.5728 $252.1344
131+ $2.3066 $302.1646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 890 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess