Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Differential Receiver IC 28-PLCC (11.48x11.48)
Manufacturer Microchip Technology
Series 100S
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-LCC (J-Lead)
Case / Package 28-PLCC (11.48x11.48)
Family Name 100S314
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -576-2472-ND, SY100S314JZ-ND, 576-2472
Quantity per package 38
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898682-SY100S314JZ
Ultra Librarian 3D Model Ultra Librarian SY100S314JZ CAD Model

Description

The SY100S314JZ is a high-performance integrated circuit from Microchip Technology, designed to meet the rigorous demands of today's advanced digital systems. This device is a quintessential component for applications requiring precise timing and signal management, making it an ideal choice for telecommunications, data communications, and high-speed computing environments.

Key Features

  • High-Speed Operation: Engineered for fast switching and signal processing, the SY100S314JZ is capable of operating at high frequencies, which is essential for applications that require rapid data throughput and minimal signal delay.
  • Low Power Consumption: Despite its high-speed capabilities, this IC maintains a low power profile, helping to reduce the overall power consumption of the systems in which it is used.
  • Reliability: Manufactured by Microchip Technology, a leader in the industry, the SY100S314JZ is built to last and perform consistently under various conditions.
  • Versatile Applications: Suitable for a wide range of uses, from simple logic gates to complex timing circuits, this device's versatility makes it a go-to component for designers and engineers.

Technical Specifications

Parameter Value Package Type Surface-Mount Operating Temperature Range -40°C to +85°C Supply Voltage 4.2V to 5.5V Logic Type ECL Propagation Delay Time Typically 750ps

The SY100S314JZ from Microchip Technology is a testament to the company's commitment to providing high-quality, high-performance integrated circuits. Whether used in designing new systems or upgrading existing ones, this IC offers a blend of speed, efficiency, and reliability that is hard to match.

You May Also Be Interested in

ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
ECAD model for MC10EP16TDTG
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
ECAD model for CD4089BNSR
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Lowest to $0.5998
ECAD model for CD74HCT283M
Texas Instruments
IC CRYSTAL OSC DRVR 1BIT SOT-5X3
Lowest to $4.2752
ECAD model for CLVC1GX04MDRLREP
Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.7044
ECAD model for CD4007UBM96
ON Semiconductor
IC DIFFERENT RX/DRVR 8-TSSOP
Lowest to $16.2986
ECAD model for MC100EP16VTDTR2G
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
ECAD model for SLG7NT4100V
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2341
ECAD model for EG27324
Texas Instruments
4 BIT BINARY FULL ADDERS WITH FAST CARRY | IC BIN FULL 4BIT ADD CAR 16-SOIC
Lowest to $0.7150
ECAD model for SN74LS283DR

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention