EN
  • EN
  • DE

TC4429EMF713

Part No TC4429EMF713
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DRIVER 6A HS 8DFN / Driver 6A 1-OUT Low Side Inv Automotive 8-Pin DFN-S EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 6A, 6A
Input Type Inverting
Rise / Fall Time (Typ) 25ns, 25ns
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 8-VDFN Exposed Pad
Manufacturer Package 8-DFN-S (6x5)
Win Source Part Number 796439-TC4429EMF713
Popularity Medium
Supply and Demand Status Limited
Family Name TC4429
Introduction Date July 03, 1997
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian TC4429EMF713 CAD Model

Description

Microchip Technology TC4429EMF713 MOSFET Driver

The TC4429EMF713 is a robust, high-speed MOSFET driver from Microchip Technology, designed to deliver outstanding performance in a wide range of applications. This driver is capable of converting TTL or CMOS input logic levels to a higher voltage and current output with a rise and fall time of just 25 ns at a 4.5V to 18V operating range, ensuring fast and efficient switching of your MOSFET devices.

Encased in an 8-pin SOIC package, the TC4429EMF713 is a dual-output driver, providing both inverting and non-inverting outputs. It is capable of sourcing and sinking peak output currents of up to 6A, making it an excellent choice for driving large capacitive loads with minimal delay and maximum efficiency.

One of the key features of the TC4429EMF713 is its latch-up protection, which safeguards the device against up to 1.5A of reverse current. This feature is crucial for applications that may experience unexpected voltage spikes, ensuring the reliability and longevity of both the driver and the overall system. Additionally, the device includes matched rise and fall times, which reduces the switching stress on the MOSFET and minimizes electromagnetic interference (EMI), a critical consideration in sensitive electronic applications.

The driver's robust design includes an extended temperature range of -55°C to +125°C, making it suitable for harsh environments and demanding industrial applications. Its high ESD protection level also ensures that the device is resilient against static electricity and other transient voltage events.

Whether you're designing power supply circuits, motor controllers, or any system that requires efficient power MOSFET driving, the TC4429EMF713 from Microchip Technology is an excellent choice that combines high-speed operation, reliability, and ease of use in a compact form factor.

With its advanced features and proven performance, the TC4429EMF713 is sure to enhance the efficiency and durability of your electronic designs, providing a trusted solution for your high-current driving needs.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess