EN
  • EN
  • DE

TPD4EUSB30DQAR

Part No TPD4EUSB30DQAR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 8VC 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 7V
Max Clamping Voltage 8V
Peak Pulse Current(Ippm) 1A (8/20μs)
Power Dissipation - Pd 45W
Power Line Protection Yes
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-SON (2.5x1)
Win Source Part Number 033555-TPD4EUSB30DQAR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Consumer Electronics, Imaging, Video & Vision, Portable Devices, Industrial
Family Name TPD4EUSB30
Introduction Date January 01, 2009
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPD4EUSB30DQAR CAD Model

Description

The TPD4EUSB30DQAR is a cutting-edge ESD protection device from the renowned manufacturer Texas Instruments. This robust component is designed to safeguard high-speed interfaces against electrostatic discharge (ESD) events, which can cause significant damage to electronic circuits. It is particularly well-suited for applications that require protection for USB 3.0 interfaces, offering both high performance and reliability.

Key Features

  • ESD Protection: The device provides ESD protection to IEC 61000-4-2 (Level 4) standards, ensuring that your electronics are safe from electrostatic discharges.
  • High-Speed Data Lines: With a 0.5-pF capacitance per channel, the TPD4EUSB30DQAR is optimized for protecting high-speed differential data lines, such as those found in USB 3.0 applications, without compromising signal integrity.
  • Low Clamping Voltage: It features a low dynamic resistance and clamping voltage, which minimizes the stress on protected components when an ESD event occurs.
  • Multi-Channel Protection: The device offers four channels of ESD protection, making it ideal for USB 3.0 applications that require multiple lines of defense against electrical threats.

Applications

The TPD4EUSB30DQAR is designed for a variety of applications that require robust ESD protection. It is particularly suited for:

  • USB 3.0 interfaces
  • High-speed data lines requiring minimal signal distortion
  • Consumer electronics
  • Portable electronic devices
  • Commercial and industrial products

Product Specifications

The TPD4EUSB30DQAR is offered in a compact QFN package, which is ideal for space-constrained applications. It operates over a wide temperature range, ensuring performance in various operating conditions. The device's low capacitance ensures high-speed data integrity, while its robust ESD protection capabilities provide peace of mind for developers and manufacturers alike.

With the TPD4EUSB30DQAR, Texas Instruments continues its tradition of delivering high-quality, reliable protection devices that meet the evolving needs of modern electronics. Whether you're designing USB 3.0 interfaces or other high-speed data applications, this ESD protection device is an excellent choice for safeguarding your electronic investments.

You May Also Be Interested in

Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2709 $50.1165
395+ $0.2538 $100.2510
615+ $0.2452 $150.7980
880+ $0.2280 $200.6400
1,140+ $0.2195 $250.2300
1,425+ $0.2109 $300.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108,430 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess