Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 11V
Power Dissipation - Pd 100W
Power Line Protection Yes
Applications Ethernet
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-USON (1.6x1.6)
Win Source Part Number 1111164-TPD4E001DPKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPD4E001DPKR CAD Model

Description

Overview of Texas Instruments TPD4E001DPKR

The TPD4E001DPKR by Texas Instruments is a robust, low-capacitance ESD protection device designed to safeguard high-speed data lines from electrostatic discharge (ESD) and other voltage-induced transient events. This compact and efficient solution is ideal for a variety of applications, including USB interfaces, video lines, mobile handsets, and other portable electronics where space is at a premium and protection is essential.

Key Features

  • Low Clamping Voltage: The TPD4E001DPKR offers a low clamping voltage, ensuring that sensitive circuits are well protected from ESD strikes without compromising signal integrity.
  • IEC Compatibility: The device complies with the IEC 61000-4-2 (ESD) standard, ensuring it meets international requirements for ESD protection.
  • Low Capacitance: With a capacitance of only 0.8 pF (typical), it is particularly suitable for protecting high-speed data lines without distorting the signal.
  • Multi-Line Protection: The TPD4E001DPKR can protect up to four lines, making it a versatile choice for a range of applications.
  • Compact Package: Housed in a tiny DPKR package, this device saves valuable board space without sacrificing performance.

Applications

  • USB 2.0 and 3.0 Power and Data Line Protection
  • LVDS, HDMI, DisplayPort, and Thunderbolt Interfaces
  • Serial and Parallel Interfaces
  • Mobile Handsets and Portable Electronics
  • Video Line Protection

Product Benefits

The TPD4E001DPKR's low-capacitance design ensures that high-speed signals are transmitted with minimal attenuation or distortion, making it an excellent choice for protecting interfaces such as USB, HDMI, and other communication ports. Its ability to withstand ESD strikes up to ±8 kV (Contact) and ±15 kV (Air-Gap) discharge as per the IEC 61000-4-2 standard, provides robust protection for sensitive electronics. The device's small form factor is particularly beneficial for modern, compact electronic assemblies where space is a critical constraint.

Conclusion

With its combination of high-performance ESD protection, low capacitance, multi-line versatility, and compact packaging, the Texas Instruments TPD4E001DPKR is an ideal solution for designers looking to enhance the durability and reliability of their high-speed data interfaces in space-constrained applications.

You May Also Be Interested in

Diodes Incorporated
TVS DIODE 12VWM 19.9VC D-FLAT / 19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount D-Flat
Need more? Email Us
ECAD model for P6SMAJ12ADF-13
Yageo
SMBJ, DO-214AA, 130V, 209V, REEL / 209V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ130A/TR13
Yageo
TVS DIODE 40VWM 64.5VC DO214AA / 64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to $0.0490
ECAD model for SMBJ40A/TR13
Yageo
SMAJ, DO-214AC, 9V, 15.4V, REEL / 15.4V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0375
ECAD model for SMAJ9.0A/TR13
STMicroelectronics
TVS DIODE 10.2VWM 21.7VC DO15 / 21.7V Clamp 184A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Lowest to $0.1837
ECAD model for BZW06-10
Littelfuse Inc.
ESD Suppressor Diode Polymer Bi-Dir 14V 40Vc Automotive 2-Pin Case 0402(1006Metric) T/R
Lowest to $0.0352
ECAD model for RF1600-000
MDD
TVS DIODE 3.3VWM 12VC DFN0603 / Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount DFN0603
Lowest to $0.0263
ECAD model for ESD03D6BU
Yageo
TVS DIODE 36VWM 58.1VC DO214AB / 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.1860
ECAD model for SMDJ36CA/TR13
STMicroelectronics
TVS DIODE 21.5VC ST0201 / 21.5V Clamp Ipp Tvs Diode Surface Mount ST0201
Lowest to $0.1079
ECAD model for ESDZV18-1BF4

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5353 $50.8535
230+ $0.4392 $101.0160
355+ $0.4255 $151.0525
490+ $0.4118 $201.7820
630+ $0.3980 $250.7400
845+ $0.3569 $301.5805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,170 pieces
MOQ: 95 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention