Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409693-W25X32AFIG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W25X32AFIG CAD Model

Description

The W25X32AFIG is a 32Mb Serial Flash memory device manufactured by Winbond Electronics. This high-capacity memory chip provides a versatile and reliable storage solution for a wide range of applications. Featuring a standard Serial Peripheral Interface (SPI), it offers easy integration with microcontrollers and other host systems. The W25X32AFIG is designed for applications requiring non-volatile storage of firmware, configuration data, and other critical information.

Applications:

  • Embedded Systems: Storing firmware, boot code, and configuration settings.
  • Networking Equipment: Storing network configurations, router firmware, and switch settings.
  • Consumer Electronics: Used in set-top boxes, smart TVs, and gaming consoles for storing boot code and user data.
  • Industrial Automation: Storing program code and calibration data in industrial control systems.
  • Medical Devices: Used in portable medical devices for storing patient data and operational parameters.

Features:

  • 32Mb (4M x 8) Memory: Provides ample storage capacity for various applications.
  • Standard SPI Interface: Enables easy communication with microcontrollers and processors.
  • Single 2.7V to 3.6V Power Supply: Operates within a broad voltage range for enhanced compatibility.
  • Low Power Consumption: Minimizes energy usage, extending battery life in portable applications.
  • Serial Peripheral Interface (SPI): Supports SPI modes 0 and 3.
  • Page Program (256 Bytes): Allows efficient writing of data.
  • Sector Erase (4KB) and Block Erase (32KB, 64KB): Provides flexible options for data management.
  • Chip Erase: Facilitates quick and complete memory clearing.
  • Write Protection: Prevents accidental data corruption.
  • Data Retention: Ensures reliable long-term data storage.

Benefits:

  • Simplified Integration: The SPI interface allows for easy connection to microcontrollers, reducing design complexity.
  • Large Storage Capacity: The 32Mb memory size is suitable for storing extensive data.
  • Reliable Performance: Ensures data integrity and dependable operation in various environments.
  • Low Power Consumption: Extends battery life in portable devices, ideal for mobile applications.
  • Flexible Data Management: Sector and block erase capabilities enable efficient memory utilization.
  • Enhanced Data Security: Write protection features prevent unauthorized modifications to stored data.

Additional Details:

The W25X32AFIG utilizes advanced flash memory technology to deliver high performance and durability. It supports a wide range of operating temperatures, making it suitable for both commercial and industrial applications. The compact package size allows for easy integration into space-constrained designs. This device incorporates features like Software Write Protection and Hardware Write Protection to enhance data security. With fast programming times, the W25X32AFIG enables efficient data storage. It is designed to meet the demands of modern electronic devices requiring reliable non-volatile memory. The device is often used in applications where frequent data writing and erasing are required, showcasing its robust endurance.

You May Also Be Interested in

ON Semiconductor
IC FLASH 8MBIT 8SOIC
Need more? Email Us
ECAD model for LE25U81AFDW00TWG
ON Semiconductor
IC EEPROM 8KBIT SPI 10MHZ 8TSSOP
Need more? Email Us
ECAD model for CAT25C08Y-TE13
ON Semiconductor
IC EEPROM 64KBIT SPI 10MHZ 8UDFN
Need more? Email Us
ECAD model for CAT25640HU3IGT3E
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 32TSOP II
Need more? Email Us
ECAD model for R1LP0408DSB-5SR#S0
Microchip Technology
IC EEPROM 8KBIT SPI 10MHZ 8TDFN
Lowest to $2.0242
ECAD model for 25LC080DT-E/MNY
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 4CSP
Lowest to $1.5209
ECAD model for 24CW640T-I/CS1668
Renesas Electronics America
EEPROM, 4KX8, SERIAL
Need more? Email Us
ECAD model for R1EX24032ASA00A#S0
Micron Technology Inc.
IC PSRAM 16MBIT PARALLEL 48VFBGA
Need more? Email Us
ECAD model for MT45W1MW16PDGA-70 IT
STMicroelectronics
IC EEPROM 32KBIT SPI 8UFDFPN
Lowest to $1.3206
ECAD model for M95320-DFMC6TG

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention