EN
  • EN
  • DE

P6SMAJ12ADF-13

Part No P6SMAJ12ADF-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 12VWM 19.9VC D-FLAT / 19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount D-Flat
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Series SMAJ
Package Tape & Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 12V
Voltage - Breakdown (Min) 13.3V
Voltage - Clamping (Max) @ Ipp 19.9V
Current - Peak Pulse (10/1000µs) 30.2A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 2-SMD, Flat Lead
Supplier Device Package D-Flat
Base Product Number P6SMAJ12
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Names P6SMAJ12ADFDITR,P6SMAJ12ADF-13DITR,P6SMAJ12ADFDITR-ND,P6SMAJ12ADFDICT,P6SMAJ12ADFDICT-ND,P6SMAJ12ADFDIDKR,P6SMAJ12ADFDIDKR-ND,P6SMAJ12ADF-13DICT,P6SMAJ12ADF-13DIDKR,P6SMAJ12ADF
Standard Package 10,000
Win Source Part Number 1115953-P6SMAJ12ADF-13
Ultra Librarian 3D Model Ultra Librarian P6SMAJ12ADF-13 CAD Model

Description

Diodes Incorporated P6SMAJ12ADF-13 TVS Diode

The P6SMAJ12ADF-13 from Diodes Incorporated is a state-of-the-art transient voltage suppressor (TVS) diode, designed to protect sensitive electronic equipment from voltage spikes and transients. This robust diode is a crucial component for any circuit operating in environments where electrical surges can occur, providing reliable protection and ensuring the longevity and stability of your electronic devices.

Key Features:

  • High Surge Capability: With its ability to manage large transient voltages, the P6SMAJ12ADF-13 is an excellent choice for safeguarding your circuits against sudden surges that can otherwise cause irreparable damage.
  • Low Clamping Voltage: This TVS diode offers a low clamping voltage, which is essential for protecting sensitive components that might be vulnerable to even small increases in voltage.
  • Uni-directional Protection: Designed for uni-directional applications, it provides targeted protection and is ideal for DC voltage circuits where the polarity of the transient is known and consistent.
  • Surface Mount Package: The P6SMAJ12ADF-13 comes in a DO-214AC (SMA) package, which is suitable for high-volume assembly and space-constrained applications.
  • High Reliability: Manufactured by Diodes Incorporated, a leading company in the semiconductor market, this TVS diode meets stringent quality standards, ensuring high reliability and performance.
  • Automotive Qualification: The device is AEC-Q101 qualified, making it suitable for automotive applications where reliability under harsh conditions is a must.

Applications:

The P6SMAJ12ADF-13 is versatile and can be used in a wide range of applications, including:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Power supply protection
  • Telecommunication systems

With its excellent transient voltage suppression capabilities, low clamping voltage, and reliability, the P6SMAJ12ADF-13 TVS diode from Diodes Incorporated is an essential component for protecting electronic systems from voltage spikes. Whether it's in a car's electrical system, a home entertainment setup, or a complex industrial machine, this diode ensures your electronics continue to operate smoothly and without interruption.

You May Also Be Interested in

NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1705 $50.2975
630+ $0.1595 $100.4850
975+ $0.1540 $150.1500
1,400+ $0.1430 $200.2000
1,820+ $0.1375 $250.2500
2,275+ $0.1320 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,250 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess