EN
  • EN
  • DE

TPD2EUSB30DRTR

Part No TPD2EUSB30DRTR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 8VC SOT3 / ESD Suppressor Diode Diode Array Uni-Dir 5.5V 3-Pin SOT-933 T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 7V
Max Clamping Voltage 8V
Peak Pulse Current(Ippm) 1A (8/20μs)
Power Dissipation - Pd 45W
Power Line Protection Yes
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-3
Win Source Part Number 033550-TPD2EUSB30DRTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Consumer Electronics, Imaging, Video & Vision, Portable Devices, Industrial
Family Name TPD2EUSB30
Introduction Date July 01, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPD2EUSB30DRTR CAD Model

Description

TPD2EUSB30DRTR USB Interface ESD Protection Device by Texas Instruments

The TPD2EUSB30DRTR is an advanced two-channel Transient Voltage Suppressor (TVS) based Electrostatic Discharge (ESD) protection device from Texas Instruments, specifically designed to safeguard high-speed USB 2.0 interfaces. This compact and efficient solution is ideal for protecting sensitive electronic components in consumer electronics, computing devices, and communication systems against ESD events that can cause immediate or latent damage to integrated circuits.

Key Features

  • High-Speed Data Line Protection: The TPD2EUSB30DRTR offers protection for USB 2.0 data lines, supporting data rates of up to 480 Mbps, ensuring that high-speed data transfer remains uninterrupted and reliable.
  • Low Capacitance: With a dynamic resistance of just 0.5 Ohms and a low load capacitance of 0.8 pF (typical), this device provides minimal signal attenuation, maintaining signal integrity for sensitive high-speed interfaces.
  • Robust ESD Protection: It is capable of withstanding ESD strikes up to ±8 kV (Contact Discharge) and ±15 kV (Air Discharge) in accordance with the IEC 61000-4-2 international standard, offering a high level of protection for electronic devices.
  • Small Form Factor: Housed in a small X2SON package, the TPD2EUSB30DRTR is designed for space-constrained applications, allowing for more efficient use of PCB real estate.
  • Low Power Consumption: The device features a low leakage current of 1 nA (max), which contributes to the overall energy efficiency of the end product.

Applications

  • Smartphones, Tablets, and Portable Electronics
  • USB Hubs, Peripherals, and Docking Stations
  • Desktop and Laptop Computers
  • Set-Top Boxes and Digital TVs
  • Medical Devices and Industrial Control Systems

The TPD2EUSB30DRTR is a testament to Texas Instruments' commitment to providing highly integrated, reliable, and performance-oriented components. By integrating this ESD protection device into your design, you can enhance the durability and longevity of your products, ensuring customer satisfaction and reducing the risk of damage from electrostatic events. Whether you're designing a new mobile device or upgrading an existing USB interface, the TPD2EUSB30DRTR is an excellent choice for safeguarding your high-speed data lines.

You May Also Be Interested in

Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
605+ $0.0832 $50.3360
1,465+ $0.0683 $100.0595
2,270+ $0.0661 $150.0470
3,125+ $0.0640 $200.0000
4,040+ $0.0619 $250.0760
5,410+ $0.0555 $300.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,530 pieces
MOQ: 605 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess