EN
  • EN
  • DE

ILB1206ER121V

Part No ILB1206ER121V
Manufacturer Vishay
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 120 OHM 1206 1LN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ferrite Beads and Chips
Mfr Vishay Dale
Series ILB-1206
Package Tape & Reel
Product Status Active
Filter Type -
Number of Lines 1
Impedance @ Frequency 120 Ohms @ 100 MHz
Current Rating (Max) 400mA
DC Resistance (DCR) (Max) 200mOhm
Ratings -
Temperature Range - Operating -55°C ~ 125°C
Package / Case 1206 (3216 Metric)
Mounting Type Surface Mount
Height (Max) 0.051" (1.30mm)
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1369213-ILB1206ER121V
Ultra Librarian 3D Model Ultra Librarian ILB1206ER121V CAD Model

Description

The 1369213-ILB1206ER121V is a ferrite bead filter from Vishay Dale.

  • Series: ILB-1206
  • Application: Filters, Ferrite Beads
  • Impedance: 120 Ohms @ 100 MHz
  • Maximum Current: 400mA
  • Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Height: 0.051" (1.30mm)
  • Mounting Type: Surface Mount
  • Package: 1206 (3216 Metric)
  • Operating Temperature: -55°C to 125°C

You May Also Be Interested in

Sunlord
FERRITE BEAD 220 OHM 0603 1LN
Lowest to $0.0046
Sunlord
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.0087
Taiyo Yuden
FERRITE BEAD 42 OHM 0805 1LN
Need more? Email Us
TDK Corporation
FERRITE BEAD 10 OHM 01005 1LN
Need more? Email Us
Sunlord
FERRITE BEAD 330 OHM 0603 1LN
Lowest to $0.0306
Sunlord
FERRITE BEAD 30 OHM 0603 1LN
Lowest to $0.0132
TDK Corporation
FERRITE BEAD 300 OHM 0603 1LN
Need more? Email Us
Sunlord
FERRITE BEAD 2.5K OHM 0603 1LN
Lowest to $0.0058
Taiyo Yuden
FERRITE BEAD 600 OHM 0603 1LN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
695+ $0.0724 $50.3180
1,685+ $0.0594 $100.0890
2,610+ $0.0575 $150.0750
3,595+ $0.0557 $200.2415
4,650+ $0.0538 $250.1700
6,215+ $0.0483 $300.1845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,150 pieces
MOQ: 695 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess