EN
  • EN
  • DE

TPS92511DDA

Part No TPS92511DDA
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRV RGLTR PWM 8SOPWRPAD / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 500mA 8-SO PowerPad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Texas Instruments
Package Tube
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 65V
Current - Output / Channel 500mA
Frequency 500kHz
Dimming Analog, PWM
Applications Lighting
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO PowerPad
Base Product Number TPS92511
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-37544-5
Standard Package 95
Win Source Part Number 973423-TPS92511DDA
Ultra Librarian 3D Model Ultra Librarian TPS92511DDA CAD Model

Description

The TPS92511DDA is a highly efficient, configurable LED driver IC developed by Texas Instruments (TI) designed to cater to a broad spectrum of lighting applications. This versatile piece of technology is engineered to provide a reliable solution for driving single or multiple LED strings with exceptional precision and performance.

Key Features

  • Wide Input Voltage Range: The TPS92511DDA operates over a broad input voltage range, accommodating various power supply conditions and ensuring compatibility with a range of LED configurations.
  • Integrated MOSFET: With an integrated 1.5-A, 65-V power MOSFET, the device minimizes external component count, thereby simplifying the design and reducing overall system cost.
  • Flexible Dimming Options: It supports both analog and PWM dimming control methods, providing designers with the flexibility to implement the desired dimming functionality according to the application requirements.
  • Thermal Protection: The TPS92511DDA includes thermal shutdown protection, safeguarding the device and the LEDs from potential damage due to overheating.

Applications

The versatility of the TPS92511DDA makes it suitable for a wide array of lighting applications, including:

  • Architectural lighting
  • Commercial and industrial lighting
  • Street and area lighting
  • Automotive lighting systems

Performance and Efficiency

TI's TPS92511DDA is designed to maximize the efficiency of LED lighting systems. Its high-performance current regulation ensures consistent lighting output, which is critical for applications where light quality and stability are paramount. The device's adjustable switching frequency allows designers to optimize the driver for efficiency or to minimize electromagnetic interference (EMI), making it a versatile choice for various environments and regulatory standards.

Design Support

Texas Instruments provides comprehensive design support for the TPS92511DDA, including application notes, design tools, and simulation models. This support helps designers to accelerate the development process and reduce time-to-market for their LED lighting solutions.

Overall, the TPS92511DDA from Texas Instruments stands out as a robust, efficient, and versatile LED driver solution that can be tailored to meet the specific needs of a wide range of lighting applications.

You May Also Be Interested in

Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0782 $51.9550
59+ $1.7052 $100.6068
91+ $1.6519 $150.3229
126+ $1.5986 $201.4236
162+ $1.5453 $250.3386
217+ $1.3855 $300.6535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,210 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess