EN
  • EN
  • DE

TPD2E001IDRLRQ1

Part No TPD2E001IDRLRQ1
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description ESD Suppressor Diode Diode Array Uni-Dir 5.5V Automotive 5-Pin SOT-553 T/R / TVS DIODE 5.5VWM 100VC SOT5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 11V
Power Line Protection Yes
Applications Automotive, Ethernet
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 5-SOT
Win Source Part Number 1111158-TPD2E001IDRLRQ1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPD2E001-Q1
Introduction Date September 01, 2009
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPD2E001IDRLRQ1 CAD Model

Description

Introducing the TPD2E001IDRLRQ1 from Texas Instruments

The TPD2E001IDRLRQ1 is a cutting-edge, low-capacitance TVS (Transient Voltage Suppressor) diode array designed by Texas Instruments to provide state-of-the-art protection for electronic devices. This robust component is specifically engineered to safeguard sensitive equipment from electrostatic discharge (ESD) and other transient voltage incidents that are common in today's high-speed digital environments.

Enclosed in a compact SOT-5X3 package, the TPD2E001IDRLRQ1 is perfect for space-constrained applications. It boasts a bidirectional configuration, which allows it to efficiently clamp transient voltages and dissipate ESD strikes to both the positive and negative supply rails, ensuring the safety of the device it protects.

One of the key features of the TPD2E001IDRLRQ1 is its low clamping voltage, which activates rapidly to protect against overvoltage conditions without compromising the signal integrity of the protected lines. This makes it an ideal choice for high-speed interfaces such as USB 2.0, HDMI, and Ethernet, among others.

The TPD2E001IDRLRQ1 is also characterized by its low leakage current and low dynamic resistance, which contribute to the device's high efficiency and minimal impact on the overall power consumption of the system. Its IEC 61000-4-2 (Level 4) ESD protection rating guarantees robustness against ESD events, providing peace of mind for designers and end-users alike.

Furthermore, this TVS diode array is designed to integrate seamlessly into various circuits, offering a versatile solution that can be employed across a wide range of applications, from consumer electronics to industrial control systems. Its automotive qualification (Q1) ensures that it meets the stringent requirements of the automotive industry, making it suitable for in-vehicle applications where reliability and durability are of paramount importance.

Overall, the TPD2E001IDRLRQ1 from Texas Instruments is a superior choice for designers looking to enhance the protection of their electronic systems without compromising on performance or space. With its robust protection features, low parasitic effects, and automotive-grade reliability, it stands as a testament to Texas Instruments' commitment to delivering high-quality, innovative solutions for the electronics industry.

You May Also Be Interested in

Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4335 $52.0200
285+ $0.3557 $101.3745
440+ $0.3446 $151.6240
600+ $0.3335 $200.1000
780+ $0.3224 $251.4720
1,040+ $0.2890 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess