EN
  • EN
  • DE

TPD1E05U06QDPYRQ1

Part No TPD1E05U06QDPYRQ1
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 5.5V 14V 2X1SON / 1 and 4 Channel ESD Protection Diodes for SuperSpeed (Up to 6 Gbps) Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Steering (Rail to Rail)
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5.5V (Maximum)
Voltage - Breakdown (Min) 6.4V
Voltage - Clamping (Maximum) at Ipp 14V (Typ)
Current - Peak Pulse (10/1000μs) 2.5A (8/20μs)
Power - Peak Pulse 30W
Power Line Protection Yes
Applications Automotive, HDMI, USB
Capacitance at Frequency 0.42pF at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 0402
Supplier Device Package 2-X1SON (1x.60)
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807098-TPD1E05U06QDPYRQ1
Ultra Librarian 3D Model Ultra Librarian TPD1E05U06QDPYRQ1 CAD Model

Description

The TPD1E05U06QDPYRQ1 is a state-of-the-art ESD protection device engineered by Texas Instruments to safeguard high-speed interfaces against Electrostatic Discharge (ESD) and other voltage-induced transient events. This compact and efficient component is a crucial addition to any circuit where data integrity and component longevity are of high importance.

Key Features:

  • Ultra-Low Clamping Voltage: The device offers exceptional protection by clamping ESD strikes at very low voltages, thus ensuring the safety of sensitive downstream circuits.
  • IEC Compatibility: It complies with IEC 61000-4-2 (ESD) standards, which test and ensure the robustness of the component against electrostatic events.
  • Low Capacitance: With a low loading capacitance, the TPD1E05U06QDPYRQ1 is ideal for protecting high-speed data lines without compromising signal integrity.
  • Small Form Factor: It comes in an ultra-small X1SON package, making it suitable for space-constrained applications without sacrificing performance.
  • Wide Operating Range: The device operates over a broad temperature range, which ensures reliable performance across various environmental conditions.

Applications:

The TPD1E05U06QDPYRQ1 is designed to protect a wide range of high-speed interfaces, including but not limited to:

  • USB 2.0 and 3.0
  • HDMI
  • DisplayPort
  • Thunderbolt
  • SATA and other serial interfaces

This device is particularly suitable for consumer electronics, computing devices, mobile phones, and any other applications where high-speed data transmission and ESD protection are required.

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability. The TPD1E05U06QDPYRQ1 is no exception, offering designers peace of mind with its robust construction and proven performance in protecting sensitive electronic components from the potentially damaging effects of ESD events.

You May Also Be Interested in

General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2120 $50.8800
580+ $0.1739 $100.8620
895+ $0.1685 $150.8075
1,230+ $0.1631 $200.6130
1,590+ $0.1576 $250.5840
2,125+ $0.1413 $300.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 558,073 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess