EN
  • EN
  • DE

LMH6574MA/NOPB

Part No LMH6574MA/NOPB
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description LMH6574 4:1 High Speed Video Multiplexer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Applications Video
Number of Channels 1
Operating Supply Voltage 6 V ~ 12 V
Dual Voltage Supply ±3 V ~ 6 V
-3db Bandwidth 500MHz
Features Buffered
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1201490-LMH6574MA/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMH6574
Introduction Date November 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMH6574MA/NOPB CAD Model

Description

Product Overview: LMH6574MA/NOPB

The LMH6574MA/NOPB is a high-performance, low-power video amplifier designed and manufactured by Texas Instruments. This device is part of TI's LMH™ series, which is renowned for its high-speed and bandwidth capabilities. The LMH6574MA/NOPB is an excellent choice for video and other high-frequency applications requiring a combination of low distortion, low noise, and high gain bandwidth.

Key Features

  • High Bandwidth: The LMH6574MA/NOPB boasts a 400 MHz bandwidth at a gain of +2, making it suitable for high-definition video processing and other bandwidth-intensive applications.
  • Low Power Consumption: With a low power supply current of 8.5 mA per amplifier, this device is optimized for power-sensitive designs.
  • Low Distortion: The amplifier provides excellent video performance with a differential gain of 0.02% and a differential phase of 0.05 degrees, ensuring high-quality signal integrity.
  • Flexible Voltage Range: It operates from a single +5V supply or dual ±5V supplies, providing versatility in different circuit configurations.
  • Disable Feature: The device includes a disable feature that reduces power consumption when the amplifier is not in use.

Applications

The LMH6574MA/NOPB is ideal for a wide range of applications, including:

  • High-Definition Video Processing
  • RGB Amplifiers
  • Cable Drivers
  • Test Equipment and Instrumentation
  • Professional Video Equipment

Package and Quality

The device is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. The "NOPB" suffix indicates that the product is lead-free and RoHS compliant, making it an environmentally friendly choice for electronic equipment design. Texas Instruments' commitment to quality ensures that the LMH6574MA/NOPB meets high standards for performance and reliability.

You May Also Be Interested in

Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2342 $52.3420
24+ $4.2947 $103.0728
37+ $4.1605 $153.9385
50+ $4.0263 $201.3150
65+ $3.8921 $252.9865
86+ $3.4895 $300.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess