EN
  • EN
  • DE

TPD12S521X

Part No TPD12S521X
Manufacturer Texas Instruments
Catalog Interface - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Texas Instruments
Win Source Part Number 219959-TPD12S521X
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPD12S521X CAD Model

Description

The Texas Instruments TPD12S521X is a state-of-the-art HDMI interface protection device, designed to safeguard HDMI ports against electrostatic discharge (ESD) and other voltage-induced transient events. This robust component is a single-chip solution that integrates a full suite of features to ensure the reliability and longevity of HDMI-enabled devices such as televisions, gaming consoles, and personal computers.

Key Features

  • ESD Protection: The TPD12S521X offers exceptional protection against ESD, meeting the IEC 61000-4-2 (Level 4) standard. It can withstand ESD strikes of up to 8 kV (contact discharge) and 15 kV (air discharge), providing peace of mind for both manufacturers and end-users.
  • Integrated HDMI Features: This device supports HDMI 1.4 features and includes all necessary components such as termination resistors and capacitors, streamlining the design process and reducing the bill of materials.
  • Low Capacitance: With its low channel input capacitance, the TPD12S521X ensures minimal signal attenuation, maintaining the integrity of high-speed HDMI signals.
  • Hot Plug Detect (HPD) Support: The built-in HPD circuitry allows for seamless recognition of HDMI cable insertion and removal, enhancing user experience.

Applications

The TPD12S521X is ideal for a wide range of applications where HDMI connectivity is essential. It is particularly well-suited for:

  • High-definition televisions (HDTVs)
  • Home theater systems
  • Blu-ray and DVD players
  • Gaming consoles
  • Professional video equipment
  • Desktop and laptop computers

Reliability and Performance

Texas Instruments' commitment to quality is evident in the TPD12S521X, which is built to deliver both reliability and performance. The device's compact form factor allows for easy integration into existing designs, while its advanced protection capabilities ensure that your HDMI interface remains safeguarded against the rigors of everyday use and unexpected electrical events.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess