EN
  • EN
  • DE

SC16IS762IPW,112

Part No SC16IS762IPW,112
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description UART Interface IC DUAL UART 64BYTE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Number of Channels 2 Channel
Data Rate 5 Mb/s
Memory Size 64 B
Operating Supply Current 6 mA
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 95 C
Mounting Style SMD/SMT
Package / Case TSSOP-28
Packaging Tube
Height 0.95 mm
Length 9.8 mm
Series SC16IS762
Type UART
Width 4.5 mm
Brand NXP Semiconductors
Interface Type I2C/SPI/UART
Operating Supply Voltage 2.5 V, 3.3 V
Product Type UART Interface IC
Standard Pack Qty 51
Subcategory Interface ICs
Ultra Librarian 3D Model Ultra Librarian SC16IS762IPW,112 CAD Model

Description

SC16IS762IPW,112 Dual UART with I2C-bus/SPI Interface

The SC16IS762IPW,112 is a dual Universal Asynchronous Receiver/Transmitter (UART) from NXP Semiconductors designed to add two additional UART interfaces to your microcontroller or microprocessor-based systems. With its I2C-bus/SPI interface, this integrated circuit ensures seamless communication and is ideal for applications where space and budget are limited.

Key Features

  • Interface Options: The device supports both I2C and SPI interfaces, providing flexibility for various system design requirements.
  • Dual UART Channels: It features two independent UART channels that can run simultaneously, facilitating efficient serial communication.
  • High Data Rates: Each UART channel can support data rates up to 5 Mbps, ensuring high-speed data transfer capabilities.
  • 64-byte FIFO: Comes with a 64-byte FIFO (First In First Out) buffer for each UART channel, which helps to reduce the overhead of CPU data management.
  • Auto Hardware Flow Control: This feature allows for automatic control of data flow using hardware handshaking signals (CTS/RTS).
  • Programmable Baud Rate Generator: The baud rate generator can be programmed to generate a wide range of baud rates to accommodate various communication standards.
  • IrDA SIR Built-In Support: The SC16IS762IPW,112 is equipped with an infrared data association (IrDA) SIR encoder/decoder, allowing for infrared communication capabilities.

Applications

This versatile device is suitable for a broad range of applications, including but not limited to:

  • Point-of-sale systems
  • Industrial control
  • Factory automation
  • Gaming machines
  • Healthcare systems
  • Networking equipment

Package and Quality

The SC16IS762IPW,112 comes in a TSSOP28 (Thin Shrink Small Outline Package) which is known for its small footprint and suitability for space-constrained applications. NXP's commitment to quality ensures that the device meets the stringent industrial standards for performance and reliability.

You May Also Be Interested in

Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Maxim Integrated
Lowest to $10.0855
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5882 $50.4702
27+ $3.7647 $101.6469
42+ $3.6471 $153.1782
57+ $3.5294 $201.1758
74+ $3.4118 $252.4732
99+ $3.0588 $302.8212
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,950 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess