EN
  • EN
  • DE

TPA6120A2DWPR

Part No TPA6120A2DWPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Audio Amp Headphone 2-CH Stereo Class-AB 20-Pin HSOP EP T/R / IC AMP AUDIO .08W HIFI 20SOPWR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 80mW x 2 @ 600 Ohm
Supply Voltage - Operating 10 V to 30 V, ±5 V to 15 V
Features Differential Inputs, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SO PowerPad
Dimension 20-SOIC (0.295", 7.50mm Width) Exposed Pad
Win Source Part Number 033502-TPA6120A2DWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TPA6120A2
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPA6120A2DWPR CAD Model

Description

Introducing the TPA6120A2DWPR from Texas Instruments

The TPA6120A2DWPR is a high-fidelity audio amplifier designed by Texas Instruments, a leader in semiconductor solutions. This premium product is part of TI's extensive range of audio components that are renowned for their quality, performance, and reliability. The TPA6120A2DWPR stands out as an exceptional choice for audiophiles and professional audio equipment manufacturers seeking to deliver top-tier sound experiences to their customers.

Key Features:

  • High-Quality Audio Performance: The TPA6120A2DWPR delivers a pristine audio amplification with a high bandwidth of up to 80 kHz and a very low distortion level, ensuring a clear and detailed sound reproduction that satisfies even the most demanding audio enthusiasts.
  • Powerful Output: With a capability to drive a range of headphones, including those with high impedance up to 600 Ohms, this amplifier offers versatile use cases for both consumer and professional audio applications.
  • Low Noise: The device boasts an incredibly low noise floor, which means that listeners can enjoy their music without the interference of unwanted hiss or hum, preserving the integrity of the original recording.
  • Thermal and Short-Circuit Protection: The TPA6120A2DWPR is equipped with built-in thermal and short-circuit protection, ensuring the safety and longevity of both the amplifier and the connected audio equipment.
  • Wide Supply Voltage Range: Operating over a wide supply voltage range from ±5 V to ±15 V, this amplifier provides flexibility in system design and ensures compatibility with a variety of audio sources and equipment.

Applications:

  • High-end headphone amplifiers
  • Professional audio mixing consoles
  • Studio monitors
  • Home theater systems
  • Audiophile-grade Hi-Fi systems

The TPA6120A2DWPR is available in a 20-pin HTSSOP PowerPAD package, which not only offers a compact form factor but also enhances thermal performance. This product is engineered to meet the rigorous standards of professional audio equipment and is an ideal choice for designers who refuse to compromise on sound quality. With the TPA6120A2DWPR, Texas Instruments continues to set the bar for audio excellence, enabling creators and consumers alike to experience sound as it was meant to be heard.

Whether you're developing the next generation of audio equipment or simply seeking to upgrade your current system, the TPA6120A2DWPR amplifier from Texas Instruments represents the pinnacle of audio performance and reliability.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5808 $51.6160
48+ $2.1176 $101.6448
74+ $2.0515 $151.8110
101+ $1.9853 $200.5153
131+ $1.9191 $251.4021
175+ $1.7206 $301.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,570 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess