EN
  • EN
  • DE

TPA6040A4RHBR

Part No TPA6040A4RHBR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.3W AB 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 2.3W x 2 @ 4 Ohm; 200mW x 2 @ 16 Ohm
Supply Voltage - Operating 4.5 V to 5.5 V
Features Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-VQFN (5x5)
Dimension 32-VFQFN Exposed Pad
Win Source Part Number 033490-TPA6040A4RHBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA6040A4RHBR CAD Model

Description

Overview of Texas Instruments TPA6040A4RHBR

The TPA6040A4RHBR is a high-performance, efficient, Class-D audio amplifier integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This advanced audio solution is ideal for a range of applications that require high-quality sound amplification with minimal power loss.

Key Features

  • Audio Amplifier Type: Class-D - known for its high efficiency and low heat generation, making it suitable for battery-powered devices.
  • Output Power: The IC can deliver up to 2W of continuous RMS power per channel into a 4Ω load, providing clear and powerful audio output.
  • Channels: It supports a stereo output with two channels, making it perfect for applications that require dual-speaker configurations.
  • Supply Voltage: Operates over a wide supply voltage range, making it versatile for use in various electronic products.
  • THD+N: It has a low total harmonic distortion plus noise (THD+N), ensuring high-fidelity audio reproduction.
  • Signal to Noise Ratio (SNR): High SNR for clearer sound without unwanted noise.
  • Package: The IC comes in a compact 32-VQFN (RHBR) package, which is suitable for space-constrained applications.

Applications

Due to its high efficiency and audio performance, the TPA6040A4RHBR is an excellent choice for a wide array of audio applications, including:

  • Portable and wireless speakers
  • Smartphones and tablets
  • Laptop and desktop computers
  • Home entertainment systems
  • TV soundbars
  • Other consumer electronics requiring audio amplification

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPA6040A4RHBR is no exception. The IC is designed to meet the rigorous standards of the consumer electronics industry, ensuring long-term performance and reliability in your audio products.

Support and Resources

TI provides extensive technical support and resources to assist with the design and implementation of the TPA6040A4RHBR in your products. This includes detailed datasheets, application notes, design guides, and a supportive community forum for any questions during development.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7414 $52.2420
70+ $1.4289 $100.0230
110+ $1.3842 $152.2620
150+ $1.3396 $200.9400
195+ $1.2949 $252.5055
260+ $1.1610 $301.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess