EN
  • EN
  • DE

TPA6017A2PWP

Part No TPA6017A2PWP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2W STER 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2W x 2 @ 3 Ohm
Supply Voltage - Operating 4.5 V to 5.5 V
Features Depop, Differential Inputs, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-HTSSOP
Dimension 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 083808-TPA6017A2PWP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA6017A2PWP CAD Model

Description

The TPA6017A2PWP is a high-fidelity audio power amplifier integrated circuit produced by Texas Instruments, renowned for its commitment to delivering top-notch performance and reliability in audio applications. This particular model is part of TI's extensive range of audio amplifiers designed to enhance the auditory experience in consumer electronics.

Key Features

  • Output Power: The TPA6017A2PWP is capable of delivering 2 Watts of continuous RMS power into a 4-ohm load with less than 1% THD+N, making it suitable for a variety of mid-range audio applications.
  • Efficiency: It features a class-AB architecture that ensures high-quality sound reproduction with better efficiency than traditional class A designs, thus reducing power loss and heat dissipation.
  • Signal-to-Noise Ratio (SNR): With an impressive SNR, this amplifier provides clear and noise-free audio, which is essential for high-fidelity sound systems.
  • Thermal and Short-Circuit Protection: The TPA6017A2PWP comes with built-in thermal and short-circuit protection features, enhancing the safety and longevity of the device.
  • Shutdown Feature: An integrated shutdown function allows the amplifier to be turned off, thus conserving power when not in use.

Applications

The versatility of the TPA6017A2PWP makes it an ideal choice for a broad range of audio applications. It is particularly suited for:

  • Portable and desktop speakers
  • Home theater systems
  • Television soundbars
  • Multimedia monitors
  • Other consumer audio electronics

Package and Quality

The TPA6017A2PWP is available in a 24-pin HTSSOP (PWP) package, offering a compact solution for space-constrained applications. Texas Instruments ensures the highest quality standards, and this product is no exception, providing reliable and consistent performance for all your audio amplification needs.

Conclusion

Whether you're designing a new audio system or upgrading an existing one, the TPA6017A2PWP from Texas Instruments offers the perfect blend of power, efficiency, and sound quality. Its robust feature set and protective measures make it a smart choice for engineers and audio enthusiasts alike.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8919 $56.7570
65+ $1.5524 $100.9060
100+ $1.5039 $150.3900
140+ $1.4554 $203.7560
180+ $1.4068 $253.2240
240+ $1.2613 $302.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess