EN
  • EN
  • DE

TPA6017A2EVM

Part No TPA6017A2EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MOD FOR TPA6017A2
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards
Estimated Pruduction Lead Time 27 Weeks
Features TPA6017A2 series 2-Channel (Stereo) Output Class AB Audio Amplifier Evaluation Board
Manufacturer Texas Instruments
Package Bulk
Family Name TPA6017
MSL Level 1 (Unlimited)
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8473.30.1180
Other Part Number -296-20586, 296-20586-ND, -TPA6017A2EVM-NDR, 296-20586, -TPA6017A2EVM-ND, -296-20586-ND, 296-TPA6017A2EVM, 296-20586-NDR, TPA6017A2EVM-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937214-TPA6017A2EVM
Ultra Librarian 3D Model Ultra Librarian TPA6017A2EVM CAD Model

Description

The TPA6017A2EVM from Texas Instruments is a state-of-the-art evaluation module designed to help developers and engineers expedite the assessment and integration of the TPA6017A2 stereo audio power amplifier into their projects. This robust evaluation module provides a comprehensive platform for testing the full capabilities of the TPA6017A2 IC, which is well-suited for a wide array of audio applications.

Key Features

  • High-Quality Audio Amplification: The TPA6017A2EVM delivers 2-W into a 4-Ω load from a 5-V supply, making it ideal for portable and compact audio applications where quality sound output is essential.
  • Efficient Operation: With an efficiency of up to 90%, this EVM ensures minimal power loss and heat generation, thereby enhancing the overall performance of the end product.
  • Flexible Power Supply: The module operates on a supply voltage range from 2.5 V to 5.5 V, providing versatility for various design requirements.
  • Comprehensive Evaluation Tools: The EVM includes an easy-to-use GUI for the PC that allows users to manipulate and measure all aspects of the amplifier's performance, facilitating rapid prototyping and testing.

Applications

The TPA6017A2EVM is suitable for a variety of applications, including but not limited to:

  • Mobile Phones and PDAs
  • Portable Media Players
  • Portable Gaming Devices
  • Notebook Computers
  • Portable DVD Players

Design Support

Engineers and designers can rely on the comprehensive support provided by Texas Instruments, which includes detailed documentation, reference designs, and the TI E2E™ support forums. This ensures that any questions or challenges encountered during the evaluation process can be addressed promptly, allowing for a smooth development cycle.

Ordering Information

The TPA6017A2EVM can be ordered directly from Texas Instruments or through their authorized distributors. For detailed information on pricing and availability, please visit the Texas Instruments website or contact their sales team.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR LM49150
Need more? Email Us
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185
Texas Instruments
EVAL BOARD FOR LME49830
Need more? Email Us
Diodes Incorporated
IC AMP AB STER 35MW U-QFN3030-16
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6166A2
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2080D1
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 300W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 10W 24TQFN
Lowest to $14.5523

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess