EN
  • EN
  • DE

TPA4860DR

Part No TPA4860DR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.1W AB 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.1W x 1 @ 8 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Dimension 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 219679-TPA4860DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA4860DR CAD Model

Description

The TPA4860DR from Texas Instruments is a high-fidelity audio power amplifier designed to deliver exceptional sound quality in a wide range of consumer electronics applications. This integrated circuit is part of TI's renowned audio amplifier product line, known for its reliability, efficiency, and performance.

Key Features:

  • Output Power: Capable of delivering 1.1W into 8Ω loads, the TPA4860DR ensures robust sound output for its size, making it suitable for portable and space-constrained applications.
  • Efficiency: With its Class AB operation, it offers a perfect balance between efficiency and sound quality, minimizing power loss and heat generation while providing high-quality audio amplification.
  • Signal-to-Noise Ratio (SNR): It boasts a high SNR, which ensures a clear audio output with minimal background noise, enhancing the listening experience.
  • Thermal and Short-Circuit Protection: The TPA4860DR includes built-in thermal and short-circuit protection features that safeguard the device and the end product from potential damage caused by overheating or wiring faults.
  • Supply Voltage Range: It operates over a wide supply voltage range from 4.5V to 18V, providing design flexibility for various applications.
  • Surface-Mount Device (SMD): The device comes in an SOIC-8 package, which is ideal for space-saving PCB designs and is well-suited for automated surface-mount assembly processes.

Applications:

The TPA4860DR is suitable for a diverse set of applications where high-quality audio amplification is required. It is commonly used in:

  • Portable and desktop audio systems
  • Multimedia speakers
  • TV sound enhancement modules
  • Home theater systems
  • Gaming consoles

With its impressive combination of audio performance, efficiency, and protective features, the TPA4860DR is an excellent choice for designers and manufacturers looking to incorporate a reliable audio amplifier into their products without compromising on sound quality or space.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7600 $52.8000
70+ $1.4442 $101.0940
110+ $1.3990 $153.8900
150+ $1.3539 $203.0850
195+ $1.3088 $255.2160
260+ $1.1734 $305.0840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,908 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess