The SN74LVTH240DW from Texas Instruments is a high-performance, octal buffer and line driver designed to facilitate the transfer of data in systems that require high drive and low voltage. This integrated circuit is part of the LVTH family, which is known for its low-voltage operation and high-tolerance thresholds.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Operating Voltage: 2.7V to 3.6V, optimized for 3.3V systems
- Drive Capability: High drive strength for driving heavily loaded outputs
- Signal Rates: Capable of handling high-speed signal propagation
- Package: 20-Pin SOIC (DW) package for surface mount technology
Performance and Quality
The SN74LVTH240DW is built for performance, featuring a high-speed backplane operation and robust signal driving capabilities. It has been designed with a bus-hold circuitry that eliminates the need for external pull-up or pull-down resistors, reducing the overall component count and simplifying PCB design. The device also boasts a low-power consumption, making it an ideal choice for energy-efficient applications.
Applications
Its versatile nature allows the SN74LVTH240DW to be used in a wide array of applications, including:
- Bus Interface Buffers
- Data Communication Systems
- Signal Distribution and Translation
- Drive Lines with High Capacitive Loads
Reliability and Support
Texas Instruments is known for its commitment to quality and reliability. The SN74LVTH240DW is no exception, as it is rigorously tested to meet the stringent standards set by Texas Instruments. Additionally, TI provides comprehensive technical support and extensive documentation, making integration of the SN74LVTH240DW into your design as smooth as possible.
Ordering Information
To order the SN74LVTH240DW or to obtain more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor.