EN
  • EN
  • DE

TPA3136AD2PWPR

Part No TPA3136AD2PWPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STER 10W 20HTSSOP / 10-W Inductor Free Stereo (BTL) Class-D Audio Amplifier with Ultra Low EMI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 10W x 2 at 8Ohm
Supply Voltage (V) 4.5V ~ 14.4V
Features Depop, Short-Circuit and Thermal Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 20-HTSSOP
Manufacturer Package 20-TSSOP Exposed Pad
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 802925-TPA3136AD2PWPR
Ultra Librarian 3D Model Ultra Librarian TPA3136AD2PWPR CAD Model

Description

TPA3136AD2PWPR by Texas Instruments

The TPA3136AD2PWPR is a highly efficient, digital input Class D audio amplifier designed and manufactured by Texas Instruments (TI). This advanced audio solution is perfect for a wide range of applications, from home audio systems to professional audio equipment, and is especially suited for portable and compact audio applications due to its small footprint and low power consumption.

Key Features:

  • Output Power: Capable of delivering up to 10W into an 8Ω load, it provides ample power for most small to medium-sized audio applications.
  • Audio Quality: With its high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), the TPA3136AD2PWPR ensures crisp, clear audio reproduction.
  • Efficiency: As a Class D amplifier, it offers greater than 90% efficiency, reducing energy consumption and heat generation.
  • Advanced Modulation: The device utilizes TI's advanced closed-loop architecture, which helps to maintain audio performance even with power supply variations.
  • Multiple Switching Frequencies: The amplifier supports various switching frequencies, allowing designers to optimize the system for efficiency or audio performance.
  • Protection Features: It includes a suite of protection features such as overcurrent, overtemperature, and undervoltage protection, ensuring reliability and longevity.

Applications:

The TPA3136AD2PWPR is versatile and can be used in a variety of audio applications, including:

  • Wireless speakers
  • Soundbars
  • TV audio systems
  • Portable audio docks
  • Aftermarket automotive audio systems

Package and Availability:

The device comes in a 28-pin HTSSOP (PWP) package, which is RoHS compliant and designed for easy integration into a variety of circuit designs. It is available for order through Texas Instruments' distribution network.

Conclusion:

With its combination of power efficiency, audio quality, and advanced features, the TPA3136AD2PWPR stands out as a superior audio amplification solution for designers looking to enhance the end-user audio experience while maintaining energy efficiency and device reliability.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0490 $51.2250
60+ $1.6812 $100.8720
93+ $1.6287 $151.4691
127+ $1.5762 $200.1774
165+ $1.5236 $251.3940
220+ $1.3660 $300.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,602 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess