EN
  • EN
  • DE

TPA3123D2PWPR

Part No TPA3123D2PWPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 25W D 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 25W x 2 @ 4 Ohm
Supply Voltage - Operating 10 V to 30 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-HTSSOP
Dimension 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 033473-TPA3123D2PWPR
Family Name TPA3123D2
Introduction Date August 10, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Audio, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian TPA3123D2PWPR CAD Model

Description

The TPA3123D2PWPR is a high-performance audio amplifier from Texas Instruments, designed to deliver exceptional sound quality in a wide range of consumer electronics applications. This integrated circuit is part of TI's extensive range of audio solutions, known for their reliability and cutting-edge technology.

Key Features

  • Amplifier Type: Class-D, providing high efficiency and low heat dissipation.
  • Output Power: Capable of delivering up to 25W per channel into an 8-ohm load, making it suitable for powerful audio systems.
  • Signal-to-Noise Ratio (SNR): Features a high SNR that ensures clear audio output with minimal background noise.
  • Supply Voltage: Operates over a wide supply voltage range, accommodating various power sources and applications.
  • Thermal and Overcurrent Protection: Built-in safeguards protect the device against overheating and overcurrent conditions, enhancing its durability and lifespan.

Applications

The TPA3123D2PWPR is versatile and can be used in a variety of audio applications, including:

  • Home theater systems
  • Desktop and laptop audio
  • Portable speakers
  • Active speakers and soundbars

Package and Quality

This amplifier comes in a 24-pin HTSSOP (PowerPAD) package, which is designed for optimal heat dissipation and space-saving on PCBs. The TPA3123D2PWPR meets Texas Instruments' rigorous quality standards, ensuring high reliability and performance for consumer and professional audio applications.

Design Support

Engineers and designers can access a wealth of resources provided by Texas Instruments, including reference designs, evaluation modules, and technical documentation to facilitate the integration of the TPA3123D2PWPR into their projects.

With its combination of power, efficiency, and sound quality, the TPA3123D2PWPR stands out as a top choice for those seeking to create superior audio experiences in their products. Its robust design and support tools make it an ideal solution for a broad range of audio amplification needs.

You May Also Be Interested in

NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4059 $51.8413
17+ $6.0767 $103.3039
26+ $5.8868 $153.0568
36+ $5.6969 $205.0884
46+ $5.5070 $253.3220
61+ $4.9373 $301.1753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,623 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess