EN
  • EN
  • DE

GBLC12CI-LF-T7

Part No GBLC12CI-LF-T7
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description ESD SUPPRESSOR DIODE TVS BI-DIR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr NXP
Series UMW
Package Tape & Reel
Product Status Active
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff (Typ) 12V
Voltage - Breakdown (Min) 13.3V
Voltage - Clamping (Max) @ Ipp 19V
Current - Peak Pulse (10/1000µs) 1A (8/20µs)
Power - Peak Pulse 250W
Power Line Protection No
Applications Ethernet, USB
Capacitance @ Frequency 0.6pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TA)
Mounting Type Surface Mount
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 135958-GBLC12CI-LF-T7
Ultra Librarian 3D Model Ultra Librarian GBLC12CI-LF-T7 CAD Model

Description

Introducing the GBLC12CI-LF-T7 Transient Voltage Suppressor from NXP

The GBLC12CI-LF-T7 is a state-of-the-art transient voltage suppressor (TVS) diode designed by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This compact and efficient component is engineered to protect sensitive electronic circuits from the damaging effects of electrostatic discharge (ESD), electrical fast transients (EFT), and other voltage-induced transients.

Key Features

  • Low Capacitance: The GBLC12CI-LF-T7 boasts an ultra-low capacitance, making it ideal for protecting high-speed data lines without compromising signal integrity.
  • Bi-directional Protection: With its bi-directional design, this TVS diode provides symmetrical protection for both positive and negative transients, ensuring comprehensive coverage for your circuitry.
  • Low Clamping Voltage: Upon the occurrence of a transient event, the device clamps to a low voltage, thereby minimizing the stress on the protected component.
  • High Surge Capability: The device is capable of withstanding high surge currents, offering robust protection against severe transient conditions.
  • Compact Package: Encased in a small SOD-323 package, the GBLC12CI-LF-T7 is designed for space-constrained applications, allowing for efficient use of PCB real estate.

Applications

The GBLC12CI-LF-T7 is suitable for a wide range of applications, particularly where high-speed data lines require protection without performance degradation. Common applications include:

  • USB interfaces
  • Portable electronics
  • Computer peripherals
  • Networking devices
  • Mobile phones
  • Microcontroller input/output protection

Reliability and Quality

With NXP's commitment to quality, the GBLC12CI-LF-T7 is manufactured to meet the highest industry standards for reliability and performance. It is RoHS compliant and lead-free, ensuring it meets current environmental regulations and standards for electronic components.

In summary, the GBLC12CI-LF-T7 from NXP is a versatile and reliable solution for protecting sensitive electronic equipment from voltage transients. Its combination of low capacitance, bi-directional protection, and compact form factor makes it a top choice for designers looking to enhance the durability of their high-speed digital interfaces.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,875+ $0.0267 $50.0625
4,570+ $0.0219 $100.0830
7,080+ $0.0212 $150.0960
9,760+ $0.0205 $200.0800
12,630+ $0.0198 $250.0740
16,855+ $0.0178 $300.0190
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess