EN
  • EN
  • DE

TPA3000D1PWPR

Part No TPA3000D1PWPR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1100736-TPA3000D1PWPR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPA3000D1PWPR CAD Model

Description

The TPA3000D1PWPR by Texas Instruments is a high-fidelity, efficient, Class-D audio power amplifier designed to deliver a premium audio experience. This robust component is particularly ideal for consumer electronics applications such as televisions, desktop computers, and portable speaker systems where space is at a premium and power efficiency is a priority.

Key Features

  • Output Power: The TPA3000D1PWPR can deliver 20 W into an 8 Ω load with less than 10% THD+N from a 24 V supply, ensuring powerful sound output for its size.
  • High Efficiency: With its Class-D architecture, the device achieves greater than 90% power efficiency, making it an environmentally friendly option that reduces energy consumption and heat dissipation.
  • Signal-to-Noise Ratio (SNR): It boasts a high SNR of 100 dB, minimizing noise and providing crystal clear audio reproduction.
  • Thermal and Overcurrent Protection: The TPA3000D1PWPR includes built-in thermal and overcurrent protection circuits, safeguarding the device from potential damage due to overheating or excessive current conditions.
  • Space-Saving Design: Offered in a 28-TSSOP package, the amplifier is designed for compact applications, allowing designers to save board space without compromising on performance.

Applications

The versatility of the TPA3000D1PWPR makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Flat Panel Televisions and Monitors
  • Desktop and Laptop Computers
  • Portable Docking Stations
  • Home Stereo Systems
  • Active Speakers

Technical Specifications

Parameter Value
Supply Voltage (VCC) 10 V to 30 V
Output Power (at 8 Ω) 20 W (THD+N < 10%)
Package Type 28-TSSOP
Operating Temperature Range -40°C to 85°C

With its combination of high-efficiency, high-power output, and compact design, the TPA3000D1PWPR stands out as a superior choice for audio amplification needs in modern electronic devices.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess