EN
  • EN
  • DE

TPA2012D2YZHRG4

Part No TPA2012D2YZHRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Amplifier IC 2-Channel (Stereo) Class D 2.1W x 2 @ 4 Ohm 16-DSBGA (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Series NanoFree
Packaging Reel(TR)
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2.1W x 2 @ 4 Ohm
Operating Supply Voltage 2.5 V ~ 5.5 V
Features Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD/SMT
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Device Package 16-DSBGA (2x2)
Package 16-UFBGA, DSBGA
Win Source Part Number 219665-TPA2012D2YZHRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA2012D2YZHRG4 CAD Model

Description

Overview of Texas Instruments TPA2012D2YZHRG4

The TPA2012D2YZHRG4 is a high-fidelity audio amplifier integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This compact, power-efficient Class-D amplifier is ideal for portable electronic devices where space is at a premium and quality audio output is a must.

Key Features

  • Output Power: The TPA2012D2YZHRG4 delivers 2.1W into a 4Ω load with less than 1% distortion (THD+N), ensuring clear and powerful audio performance for its size.
  • Efficiency: As a Class-D amplifier, it boasts high efficiency, reducing heat generation and power consumption, making it suitable for battery-powered applications.
  • Supply Voltage: It operates over a wide supply voltage range from 2.5V to 5.5V, accommodating diverse power requirements of various devices.
  • Thermal and Short-Circuit Protection: The IC includes built-in thermal and short-circuit protection features that safeguard the device against potential damage from overheating or load faults.
  • Space-Saving: The TPA2012D2YZHRG4 comes in a compact 9-ball WCSP (Wafer Chip-Scale Package) that minimizes the footprint on the circuit board.

Applications

With its small form factor and high-quality audio output, the TPA2012D2YZHRG4 is well-suited for a variety of portable applications, such as:

  • Mobile Phones and Smartphones
  • Tablets and Portable Media Players
  • Bluetooth Speakers and Headphones
  • Handheld Gaming Devices
  • GPS and Portable Navigation Devices

Design Support

Texas Instruments provides comprehensive design resources to support the TPA2012D2YZHRG4, including reference designs, simulation models, and detailed technical documentation. This ensures that engineers can integrate the amplifier into their projects with minimal hassle and maximum confidence in the end result.

In summary, the TPA2012D2YZHRG4 from Texas Instruments is a versatile and reliable audio amplifier solution that combines high audio fidelity with the practical considerations of modern portable electronics design.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3531 $51.7682
52+ $1.9307 $100.3964
81+ $1.8704 $151.5024
111+ $1.8100 $200.9100
143+ $1.7497 $250.2071
192+ $1.5687 $301.1904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess