EN
  • EN
  • DE

TPA2000D1

Part No TPA2000D1
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 2-W FILTERLESS MONO CLASS-D AUDIO POWER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271782-TPA2000D1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA2000D1 CAD Model

Description

The TPA2000D1 from Texas Instruments is an advanced audio power amplifier designed for portable electronics where space is at a premium and power efficiency is a must. This compact yet powerful device can deliver high-quality audio amplification with minimal power consumption, making it ideal for battery-powered applications such as mobile phones, tablets, and other personal media devices.

Key Features

  • High Efficiency: With its Class-D operation, the TPA2000D1 ensures high power efficiency, which is crucial for extending battery life in portable devices.
  • Output Power: Capable of delivering 2 Watts into a 4-ohm load with less than 1% THD+N, it can drive a wide range of speakers with clarity and power.
  • Low Voltage Operation: The amplifier can operate on a supply voltage as low as 2.5V, making it versatile for various battery chemistries and configurations.
  • Space-Saving Design: Housed in a compact PowerPAD MSOP package, the TPA2000D1 saves precious board space without compromising on performance.
  • Thermal and Short-Circuit Protection: Built-in safeguards protect the device and the end product from damage due to overheating or short-circuit conditions.

Applications

The TPA2000D1 is suited for a range of applications that require efficient, high-quality audio amplification in a small footprint. These include:

  • Mobile Phones and Smartphones
  • Tablets and Portable Media Players
  • Personal Digital Assistants (PDAs)
  • Portable Gaming Systems
  • GPS Devices

Technical Specifications

Parameter Value
Output Power (4 Ohm Load) 2 W
Supply Voltage (VDD) 2.5 V to 5.5 V
THD+N < 1%
Package Type PowerPAD MSOP

For detailed information, datasheets, and support, please visit the Texas Instruments official website.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess