The CD74HCT245M is a high-performance, CMOS logic octal bus transceiver designed by Texas Instruments. This integrated circuit is crafted to provide bidirectional drive for bus-oriented microprocessor and digital communication systems.
Key Features:
- Logic Type: Octal Bus Transceiver with 3-state outputs
- Operating Voltage: 4.5V to 5.5V, making it compatible with TTL levels
- Drive Capability: Capable of driving 15 LSTTL loads
- High-Speed: Propagation delay time significantly reduced, ensuring high-speed data transmission
- Package: Available in SOIC (Small Outline Integrated Circuit) 20-pin package for space-saving considerations
Functionality:
The CD74HCT245M features eight non-inverting bus transceivers with 3-state outputs. The device allows data flow from the A bus to the B bus or from the B bus to the A bus, depending on the logic level at the direction control (DIR) input. The output enable (OE) input can be used to disable the device so that the buses are effectively isolated.
Applications:
This transceiver is widely used in a variety of applications, including:
- Bus interface in microprocessor/microcontroller systems
- Data communication and telecommunication systems
- Buffer memory address and data interfaces
- Peripheral driver where high sink and source capability is required
Quality and Reliability:
Texas Instruments is known for its commitment to quality and reliability, and the CD74HCT245M is no exception. This product is fabricated with high-grade materials and is tested rigorously to ensure it meets the industry standards for performance and longevity. The device's operational stability is guaranteed over its entire voltage range and operational temperature range, which extends from -55°C to 125°C.
For detailed specifications, application notes, and further information, it is recommended to consult the official datasheet provided by Texas Instruments.