The AS358M-E1 is a high-performance, dual operational amplifier designed by Diodes Incorporated, renowned for its precision electronic components. This operational amplifier is characterized by its low power consumption, making it an ideal choice for battery-powered devices and energy-sensitive applications.
Key Features
- Low Power Consumption: The AS358M-E1 is designed to operate with minimal power draw, thereby extending battery life in portable devices.
- Dual Op-Amp Configuration: This product contains two operational amplifiers in a single package, offering design flexibility and space-saving advantages.
- Wide Supply Voltage Range: The device supports a wide range of supply voltages, from 3V to 32V, accommodating various application needs.
- High Gain Bandwidth Product: It delivers a high gain bandwidth product, ensuring excellent frequency response for a wide array of audio and signal processing tasks.
- Stable Performance: The AS358M-E1 is designed for stability and reliability, ensuring consistent performance across a range of operating conditions.
Applications
The AS358M-E1 is versatile and can be used in a multitude of applications, including:
- Consumer Electronics
- Audio Processing Equipment
- Sensors and Control Systems
- Portable Devices
- Power Supply Control
Technical Specifications
| Parameter |
Value |
| Number of Channels |
2 |
| Supply Voltage (Min) |
3V |
| Supply Voltage (Max) |
32V |
| Operating Temperature Range |
-40°C to +105°C |
| Package / Case |
8-SOIC |
Quality and Reliability
Diodes Incorporated is committed to delivering high-quality products. The AS358M-E1 operational amplifier is no exception, with rigorous testing and quality control measures in place to ensure reliability and performance in demanding environments.