EN
  • EN
  • DE

TPA1517DWPRG4

Part No TPA1517DWPRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB STER 6W 20SOPWR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Amplifier IC 2-Channel (Stereo) Class AB 20-HSOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width) Exposed Pad
Case / Package 20-HSOIC
Family Name TPA1517
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937206-TPA1517DWPRG4
Ultra Librarian 3D Model Ultra Librarian TPA1517DWPRG4 CAD Model

Description

Product Overview: TPA1517DWPRG4 by Texas Instruments

The TPA1517DWPRG4 is a high-fidelity audio power amplifier from the renowned semiconductor manufacturer Texas Instruments. Designed to deliver premium sound quality, this amplifier is part of TI's extensive audio product line, catering to the needs of both professional and consumer audio applications.

Key Features

  • Output Power: The TPA1517DWPRG4 is capable of delivering up to 6 W per channel into a 4-ohm load with less than 10% THD+N, and up to 11 W into 8 ohms at 10% THD+N, making it suitable for a wide range of audio applications.
  • Efficiency: It features a high-efficiency rate, which minimizes heat generation and power loss, ensuring reliable performance even in demanding situations.
  • Signal-to-Noise Ratio: With an outstanding signal-to-noise ratio (SNR), this amplifier ensures a clear audio output with minimal background noise.
  • Thermal and Short-Circuit Protection: The TPA1517DWPRG4 includes built-in thermal and short-circuit protection features that safeguard the device and connected components from potential damage.
  • Wide Supply Voltage Range: It operates on a supply voltage range from 8 V to 26 V, providing flexibility in various system designs.
  • Surface-Mount Package: The amplifier comes in a surface-mount HTSSOP package, which is ideal for compact and integrated circuit designs.

Applications

The TPA1517DWPRG4 is versatile and can be used in a variety of audio applications, including:

  • Home stereo systems
  • Television soundbars
  • Desktop audio systems
  • Powered speakers
  • Mini and micro component systems

Design and Integration

Engineers and designers will appreciate the ease of integration offered by the TPA1517DWPRG4. Its compact form factor and comprehensive datasheet provide all the necessary information for seamless incorporation into existing and new audio systems. Additionally, Texas Instruments offers design resources, including reference designs and application notes, to assist in the development process.

Conclusion

With its robust feature set, the TPA1517DWPRG4 from Texas Instruments stands out as a reliable and high-quality audio amplifier solution for a multitude of audio applications. Its combination of power, efficiency, and protection features ensures that it meets the demanding standards of both audiophiles and professional audio engineers.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,150 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess