EN
  • EN
  • DE

TPA102DGNR

Part No TPA102DGNR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR .07W STER 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 70mW x 2 @ 8 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP-PowerPad
Dimension 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Win Source Part Number 033403-TPA102DGNR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA102DGNR CAD Model

Description

The TPA102DGNR is a high-fidelity audio amplifier designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This component is part of TI's extensive range of audio amplifiers that cater to a wide array of applications, from consumer electronics to professional audio systems.

Key Features

  • High-Quality Audio Performance: With the TPA102DGNR, users can expect crisp and clear audio reproduction, making it an ideal choice for high-end audio applications.
  • Efficiency: This device is designed to provide maximum efficiency, which ensures minimal power loss and heat generation during operation.
  • Low Distortion: The TPA102DGNR boasts low harmonic distortion and noise, contributing to a pure and uncolored audio output.
  • Flexible Power Supply: This amplifier can operate across a wide range of power supplies, accommodating various system designs and requirements.
  • Compact Packaging: Available in a space-saving MSOP-8 (DGN) package, the TPA102DGNR is suitable for compact and portable audio solutions.

Applications

The versatility of the TPA102DGNR makes it a perfect fit for a multitude of applications, including:

  • Portable and home stereo systems
  • Multimedia speakers
  • Desktop and laptop computers
  • Television sound systems

Technical Specifications

Parameter Value
Amplifier Class AB
Output Power Dependent on power supply and load
Signal to Noise Ratio (SNR) High SNR
THD+N Low THD+N
Package Type MSOP-8 (DGN)

For designers and audio enthusiasts seeking a reliable and high-performance audio amplification solution, the TPA102DGNR from Texas Instruments offers a compelling combination of audio quality, efficiency, and design flexibility.

You May Also Be Interested in

Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8424 $55.2720
70+ $1.5118 $105.8260
105+ $1.4645 $153.7725
145+ $1.4173 $205.5085
185+ $1.3700 $253.4500
245+ $1.2283 $300.9335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess