EN
  • EN
  • DE

TPA0102PWP

Part No TPA0102PWP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.5W AB 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 1.5W x 2 @ 4 Ohm
Supply Voltage - Operating 3 V to 5.5 V
Features Input Multiplexer, Mute, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-HTSSOP
Dimension 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 055331-TPA0102PWP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA0102PWP CAD Model

Description

The TPA0102PWP is a state-of-the-art audio power amplifier designed by Texas Instruments, a leading name in the semiconductor industry. This innovative product is engineered to deliver high-quality sound amplification while maintaining power efficiency and reliability. It is an ideal solution for a wide range of audio applications, including televisions, desktop computers, portable speakers, and more.

Key Features

  • Output Power: The TPA0102PWP boasts an impressive output power capability, which ensures loud and clear audio performance without distortion.
  • Efficiency: With its advanced design, the amplifier operates with high efficiency, reducing power consumption and heat generation, thereby extending the life of the product and associated audio systems.
  • Signal-to-Noise Ratio (SNR): A high SNR means that the amplifier produces a minimal amount of noise in relation to the audio signal, providing a crisp and clean listening experience.
  • Thermal and Overcurrent Protection: The built-in protection features safeguard the amplifier from damage due to overheating or excessive current, ensuring reliable operation under various conditions.
  • Space-Saving Design: The TPA0102PWP comes in a compact PowerPAD™ package, which is perfect for applications where space is at a premium.

Specifications

Parameter Value
Supply Voltage 4.5V to 5.5V
Output Power (per channel) 2W into 4Ω
Total Harmonic Distortion (THD) <0.08%
Package Type HTSSOP
Operating Temperature Range -40°C to 85°C

Applications

The versatility of the TPA0102PWP makes it suitable for a multitude of audio applications. It is particularly useful in consumer electronics where high-quality audio amplification is required without compromising on space or power efficiency. From multimedia speakers and sound bars to computer audio systems, the TPA0102PWP provides a reliable and robust audio solution.

Conclusion

Overall, the TPA0102PWP from Texas Instruments represents a blend of performance, efficiency, and compact design. It is a top choice for designers and engineers looking to enhance their audio systems with a powerful and dependable amplifier. With Texas Instruments' commitment to quality, the TPA0102PWP stands out as a superior audio amplification solution.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0902 $52.5334
40+ $2.5355 $101.4200
62+ $2.4563 $152.2906
85+ $2.3770 $202.0450
109+ $2.2978 $250.4602
146+ $2.0601 $300.7746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,670 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess