EN
  • EN
  • DE

LMC555CMX

Part No LMC555CMX
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SINGLE TIMER 3MHZ 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type 555 Type, Timer/Oscillator (Single)
Frequency 3MHz
Supply Voltage - Operating 1.5 V to 15 V
Operating Supply Current 150μA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 092032-LMC555CMX
Family Name LMC555
Introduction Date February 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Clock & Timing, Signal Processing
Ultra Librarian 3D Model Ultra Librarian LMC555CMX CAD Model

Description

The LMC555CMX is a product manufactured by Texas Instruments, a renowned American technology company that designs and manufactures semiconductors and various integrated circuits. This product is a highly stable timer that is used for generating accurate time delays or oscillation. It is an upgraded version of the standard 555 timer and has been designed to offer superior performance in terms of timing precision, power consumption, and temperature stability.

  • Operating Voltage Range: 1.5V to 15V.
  • Power Consumption: Supply current of less than 1µA at 5V.
  • High Frequency: Can operate at frequencies up to 3 MHz.
  • Package: 8-pin SOIC.
  • Temperature Stability: Excellent stability over a wide temperature range.
  • Features: Direct replacement for SE555/NE555, timing from microseconds to hours, adjustable duty cycle.

You May Also Be Interested in

Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
Microchip Technology
MEMS OSC LOW JITTER 200MHZ LVDS / 200 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $8.5349
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1887 $50.0055
570+ $0.1768 $100.7760
880+ $0.1708 $150.3040
1,260+ $0.1589 $200.2140
1,640+ $0.1529 $250.7560
2,045+ $0.1469 $300.4105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,700 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess