Product Overview: TRSF3223EIPW
The TRSF3223EIPW is a robust, high-performance transceiver module from Texas Instruments, renowned for its reliability and versatility in facilitating serial communication. This particular device is a part of the TRSF3223E family, designed to operate over a single power supply ranging from 3.0V to 5.5V. The transceiver is fully compliant with the TIA/EIA-232-F standards, making it an ideal choice for serial port interfaces in computing and networking equipment.
Key Features
- Interface Type: RS-232
- Operating Voltage Range: 3.0V to 5.5V
- Data Rate: Up to 250kbps
- Electrostatic Discharge (ESD) Protection: 15kV on Bus-Pin, enhancing the durability of the device against electrical transients.
- Low Power Consumption: Ideal for battery-powered applications, the TRSF3223EIPW features a low operational current and a 1µA typical supply current in shutdown mode.
- Number of Drivers/Receivers: 2/2
- Temperature Range: -40°C to 85°C operational range, ensuring reliability across various environmental conditions.
- Package Type: TSSOP (Thin Shrink Small Outline Package), which allows for a compact footprint on circuit boards.
Applications
The versatility of the TRSF3223EIPW makes it suitable for a wide array of applications, including:
- Point-of-Sale (POS) terminals
- GPS receivers
- Industrial control systems
- Data acquisition systems
- Networking equipment such as routers and switches
Product Benefits
The TRSF3223EIPW transceiver from Texas Instruments offers a blend of performance, power efficiency, and protection that makes it a go-to solution for designers looking to implement RS-232 communication protocols in their systems. With its high ESD protection and low-power operation, this device ensures reliable data transmission while minimizing power consumption, thereby extending the life of battery-powered devices. The wide operating temperature range and high data rate capability further enhance its suitability for industrial and commercial applications.